EN
  • EN
  • DE

L9960

Part No L9960
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF-BRIDGE DRVR SPI PWRSSO36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Half Bridge (2) Driver General Purpose Power MOSFET PowerSSO-36 EPD
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 170°C (TJ)
Mounting Surface Mount
Package 36-PowerBFSOP (0.295", 7.50mm Width)
Case / Package PowerSSO-36 EPD
Family Name L9960
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-17608, L9960-ND
Quantity per package 1225
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876634-L9960
Ultra Librarian 3D Model Ultra Librarian L9960 CAD Model

Description

STMicroelectronics L9960 - Advanced Automotive Door Actuator Driver

The L9960 from STMicroelectronics is a state-of-the-art integrated circuit designed specifically for automotive applications. It is a door actuator driver that provides a compact, efficient, and robust solution for controlling vehicle door functions such as locking, unlocking, and mirror folding. With its advanced features and high level of integration, the L9960 simplifies design and enhances the functionality of automotive door systems.

Key Features

  • Multiple H-Bridge Drivers: The L9960 includes integrated H-bridge drivers that are capable of driving both DC motors and other loads, offering flexibility in controlling various door actuator types.
  • High Voltage Capability: Designed to withstand the harsh automotive environment, the L9960 operates at a wide voltage range, ensuring reliability under various conditions.
  • Diagnostic Functions: Equipped with comprehensive diagnostic capabilities, the device can detect and report faults such as open load, short circuit, overtemperature, and undervoltage conditions, enhancing system safety and reliability.
  • SPI Interface: The Serial Peripheral Interface (SPI) allows for easy communication with microcontrollers, enabling control and feedback for sophisticated door system management.

Applications

The L9960 is primarily used in automotive door modules but is also suitable for other applications within the vehicle that require motor control. Its robustness and feature set make it an ideal choice for:

  • Power door locks
  • Power mirrors (folding and adjustment)
  • Window lifters
  • Other automotive actuation systems

Design Advantages

Integrating the L9960 into automotive door systems offers several advantages to designers and manufacturers. Its compact footprint reduces the space required on the PCB, while the integrated high-side and low-side driver channels minimize the need for external components. The device's built-in protection features also reduce the complexity of additional circuitry typically required to safeguard against electrical anomalies.

Overall, the L9960 door actuator driver from STMicroelectronics represents a sophisticated and reliable solution for modern automotive applications, bringing enhanced control, diagnostics, and protection to vehicle door systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 23QFN
Lowest to $8.4012
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $0.9545
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.8127
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $1.1792
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 70A 41LGA
Lowest to $7.2667
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 25A 21TQFN
Lowest to $5.8132

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9410 $59.4100
24+ $4.8747 $116.9928
37+ $4.7223 $174.7251
51+ $4.5700 $233.0700
66+ $4.4178 $291.5748
88+ $3.9607 $348.5416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess