The L9823013TR, also known as L9823TR-6, is a sophisticated octal low-side driver integrated circuit (IC) designed and manufactured by STMicroelectronics. This high-quality component is engineered to provide efficient and reliable control for a wide range of inductive, resistive, and capacitive loads in automotive and industrial applications.
Key Features
- Load Type: Capable of driving a variety of loads, including inductive, resistive, and capacitive loads, making it highly versatile for different applications.
- Channels: Features eight independent low-side channels, allowing for multiple outputs to be controlled simultaneously.
- Output Current: Each channel can sustain an output current of up to 0.9 A, with a peak current handling capability of 5 A (for a maximum of 400 ms), ensuring robust performance for driving a range of loads.
- Voltage Range: Operates over a broad supply voltage range, typically from 5.5 V to 36 V, accommodating various application requirements.
- Protection: Integrated with several protection features, including over-temperature shutdown, output short-circuit protection, and under-voltage shutdown, enhancing the safety and longevity of the device.
- Diagnostic Functions: Equipped with diagnostic capabilities that provide feedback on the status of each output, which is crucial for system monitoring and fault detection.
- Package: Available in a PowerSSO-24 package, which is designed for space-saving and efficient thermal dissipation.
Applications
The L9823013TR/L9823TR-6 is ideally suited for automotive environments where reliable control of various loads is essential. It is commonly used in applications such as engine management systems, body control modules, and lighting systems. Additionally, its robust design makes it suitable for industrial automation systems, where precise control of actuators and sensors is required.
Quality and Reliability
As with all STMicroelectronics products, the L9823013TR/L9823TR-6 is manufactured to meet high standards of quality and reliability. It is designed to withstand the harsh conditions typically found in automotive and industrial settings, ensuring dependable performance over its operational lifetime.