EN
  • EN
  • DE

L9733XPTR

Part No L9733XPTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR LO/HI SIDE OCT POWERSSO28
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 8
Output Type N-Channel
Voltage - Load 4.5 V to 18 V
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output (Max) 1A
Rds On (Typ) 700 mOhm (Max)
Input Type Non-Inverting
Features PWM Input
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package PowerSSO-28 Exposed Pad
Win Source Part Number 083418-L9733XPTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9733XPTR CAD Model

Description

The L9733XPTR is a cutting-edge automotive-grade octal low-side driver manufactured by the renowned semiconductor company, STMicroelectronics. Designed to meet the stringent requirements of modern automotive applications, this device is a perfect solution for driving a wide range of inductive, resistive, and capacitive loads, including bulbs, solenoids, and motors.

Equipped with a serial peripheral interface (SPI), the L9733XPTR offers high flexibility and ease of control. It allows for daisy-chaining in complex systems, simplifying the connection to the host microcontroller and reducing the number of required I/O lines. The SPI interface also enables diagnostic feedback, which is essential for detecting open-load, overtemperature, and short-circuit conditions to ensure reliable operation in the harsh automotive environment.

Key Features

  • Voltage Range: The device operates over a wide voltage range, accommodating the variations that typically occur in automotive power supplies.
  • Output Current: Each of the eight low-side drivers can deliver substantial current, making the L9733XPTR capable of driving various loads without the need for external components.
  • Protection Mechanisms: Built-in features such as overcurrent protection, thermal shutdown, and under-voltage lockout ensure the safety and longevity of the device and the loads it controls.
  • Diagnostic Functions: Integrated diagnostics provide real-time feedback on the status of each channel, which is critical for fault detection and system maintenance.

STMicroelectronics' commitment to quality and reliability is reflected in the L9733XPTR's design, which is fabricated in a robust power-technology process. This ensures that the device can withstand the high temperatures and vibrations commonly encountered in automotive applications.

Whether it's for controlling lights, actuators, or other automotive peripherals, the L9733XPTR offers a high-performance, space-saving solution that can significantly enhance the functionality and reliability of vehicle electronics systems.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7370 $62.9480
8+ $12.9125 $103.3000
12+ $12.5089 $150.1068
17+ $12.1054 $205.7918
22+ $11.7019 $257.4418
29+ $10.4914 $304.2506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess