EN
  • EN
  • DE

L9733CN

Part No L9733CN
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR LO/HI SIDE OCT POWERSSO28
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 8
Output Type N-Channel
Voltage - Load 4.5 V to 18 V
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output (Max) 1A
Rds On (Typ) 700 mOhm (Max)
Input Type Non-Inverting
Features PWM Input
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package PowerSSO-28
Win Source Part Number 130763-L9733CN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9733CN CAD Model

Description

The L9733CN is a sophisticated integrated circuit designed by STMicroelectronics, renowned for its expertise in semiconductor solutions. This product is part of the company's extensive range of automotive ICs, tailored to meet the stringent requirements of modern vehicle electronic systems. The L9733CN is particularly suitable for driving non-inductive loads and offers a robust solution for automotive applications.

Key Features

  • Load Type: The L9733CN is capable of driving up to 8 non-inductive loads, making it highly versatile for various automotive applications.
  • Output Current: Each channel can handle a significant amount of current, with the capability to drive loads with currents up to 0.9A.
  • Channel Control: Individual channel control is possible through the serial peripheral interface (SPI), providing precise management of each connected load.
  • Voltage Range: The device operates over a wide supply voltage range, accommodating the electrical environments typical in automotive applications.
  • Diagnostic Functions: Equipped with comprehensive diagnostic features, the L9733CN can detect open load, overtemperature, and overcurrent conditions, enhancing system reliability and safety.
  • Protection Features: It includes built-in protection against overtemperature and overcurrent, ensuring the longevity and durability of the IC under harsh operating conditions.

Applications

The L9733CN is adept at managing a variety of automotive loads, such as:

  • Lamps
  • Relays
  • Small motors
  • Heaters

Benefits

Implementing the L9733CN in automotive systems offers numerous benefits:

  • Integration: Its integrated design reduces the need for multiple discrete components, saving space and simplifying circuit complexity.
  • Reliability: With its robust diagnostic and protection features, the L9733CN ensures reliable operation even in the challenging conditions typical of automotive environments.
  • Control: The SPI interface provides designers with the flexibility and control necessary to manage various loads with precision and ease.

In conclusion, the L9733CN from STMicroelectronics is a highly capable IC that offers automotive designers a reliable and efficient solution for driving non-inductive loads with the added benefits of diagnostic capabilities and robust protection features.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9894 $62.9046
21+ $5.7350 $120.4350
32+ $5.5557 $177.7824
43+ $5.3765 $231.1895
56+ $5.1973 $291.0488
75+ $4.6597 $349.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,155 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess