EN
  • EN
  • DE

L7220 2.0H

Part No L7220 2.0H
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 73205-L7220 2.0H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L7220 2.0H CAD Model

Description

The L7220 2.0H is a cutting-edge integrated circuit (IC) from the renowned semiconductor manufacturer STMicroelectronics. This high-performance product is designed to meet the rigorous demands of modern electronic applications, offering a blend of power efficiency, reliability, and versatility.

Key Features

  • High Efficiency: The L7220 2.0H features advanced power management capabilities, ensuring efficient operation and reduced energy consumption.
  • Robust Thermal Performance: With an optimal thermal design, this IC maintains stability and performance even under high temperature conditions.
  • Compact Footprint: The compact size of the L7220 2.0H allows for its use in space-constrained applications, making it ideal for a wide range of electronic products.
  • Advanced Process Technology: Manufactured using STMicroelectronics' state-of-the-art process technology, the L7220 2.0H boasts superior electrical characteristics and reliability.

Applications

The versatility of the L7220 2.0H makes it suitable for an array of applications. It is particularly well-suited for use in:

  • Power supply modules
  • Battery management systems
  • Automotive electronics
  • Industrial control systems
  • Portable devices

Technical Specifications

Parameter Value
Operating Voltage Specified Range
Operating Temperature Specified Range
Package Type Industry Standard
Quality & Reliability High Standards of STMicroelectronics

Support and Resources

STMicroelectronics provides extensive support and resources for the L7220 2.0H. Customers can access a wide range of technical documentation, including datasheets, application notes, and design guides, as well as software tools and development kits to facilitate product integration and accelerate time-to-market.

For more information or to discuss your specific requirements, please visit the STMicroelectronics website or contact their customer support team.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Conexant Systems
Lowest to $5.0427
Lite-On Inc.
Lowest to $0.1016
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
ON Semiconductor
Lowest to $0.0173
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess