EN
  • EN
  • DE

ST62P08C/MHH

Part No ST62P08C/MHH
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343558-ST62P08C/MHH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62P08C/MHH CAD Model

Description

The ST62P08C/MHH is a versatile 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications requiring a balance between performance and cost. This microcontroller is part of the ST62xx series, known for their reliability and efficiency in embedded system applications.

Key Features

  • 8-bit Core: The ST62P08C/MHH is built around a high-performance 8-bit CPU, offering a robust instruction set and efficient operation for handling complex tasks.
  • Memory: It comes with ample memory resources, including OTP (One Time Programmable) memory for program storage, which is ideal for high-volume production and cost-sensitive projects.
  • I/O Ports: This microcontroller features multiple I/O ports that provide excellent interface capabilities with peripherals and external devices, allowing for flexible design integration.
  • ADC: An integrated analog-to-digital converter ensures accurate and efficient processing of analog signals, which is essential for sensor interfacing and data acquisition applications.
  • Low Power Consumption: Designed for power-sensitive applications, the ST62P08C/MHH offers various power-saving modes to minimize energy usage without compromising performance.
  • Robust Design: The microcontroller is encapsulated in a robust package that ensures its durability and longevity, even in harsh environmental conditions.

Applications

The ST62P08C/MHH microcontroller is suitable for a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Personal electronics
  • Security systems

Technical Specifications

Parameter Value
CPU 8-bit
Memory Type OTP
I/O Ports Multiple
ADC Integrated
Power Consumption Low
Operating Temperature Specified for various ranges

For developers and engineers looking for a reliable and cost-effective solution, the ST62P08C/MHH microcontroller from STMicroelectronics presents a compelling option, blending performance with practical features for a multitude of electronic applications.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $25.5532
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Mitsubishi
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3447 $58.6175
61+ $1.9242 $117.3762
93+ $1.8642 $173.3706
129+ $1.8041 $232.7289
166+ $1.7441 $289.5206
222+ $1.5639 $347.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess