EN
  • EN
  • DE

L6759TR

Part No L6759TR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 73146-L6759TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6759TR CAD Model

Description

The L6759TR from STMicroelectronics is a high-performance, advanced dual-phase step-down controller with embedded drivers that provides an efficient solution for powering the latest generation of microprocessors. Designed to meet the rigorous demands of computing and telecommunications applications, the L6759TR ensures reliable and stable power delivery to critical components.

Key Features

  • Advanced Dual-Phase Operation: The L6759TR operates in a dual-phase mode, which allows for excellent load transient response and reduced output voltage ripple, ensuring stable operation under varying load conditions.
  • Integrated Drivers: With built-in high-current drivers, the L6759TR simplifies design and reduces external component count, thus saving space on the PCB and improving system reliability.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the needs of specific applications, providing a versatile solution for a wide range of power supply requirements.
  • High Efficiency: The device is designed for high efficiency across a wide load range, which is critical for reducing power consumption and heat generation in compact electronic systems.
  • Protection Features: The L6759TR includes a comprehensive set of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to safeguard the system under abnormal conditions.

Applications

The L6759TR is particularly suited for high-performance applications that require efficient power management, including:

  • Servers and Networking Equipment
  • Desktop and Notebook Computers
  • Graphics Cards and Gaming Consoles
  • Telecommunications Systems

Technical Specifications

The L6759TR operates with an input voltage range from 4.5V to 5.5V, making it compatible with standard 5V bus supplies. The switching frequency is programmable up to 1MHz, allowing for the use of smaller external components, which can result in a more compact power supply design. The device is available in a VFQFPN 32 package, which is known for its small footprint and excellent thermal performance.

For engineers and designers looking for a robust and flexible power solution, the L6759TR from STMicroelectronics offers the features and performance necessary to meet the demands of today's high-speed, power-sensitive applications.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
STMicroelectronics
Lowest to $9.7932
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $3.5981

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5029 $60.0696
57+ $2.0536 $117.0552
88+ $1.9901 $175.1288
120+ $1.9254 $231.0480
156+ $1.8619 $290.4564
208+ $1.6690 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess