Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.5V ~ 18V
Switching Frequency 250kHz, 500kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Phase Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number L6725A
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1194442-L6725A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6725A CAD Model

Description

Introducing the L6725A Advanced Single Phase PWM Controller from STMicroelectronics

The L6725A is a sophisticated single-phase Pulse-Width Modulation (PWM) controller designed by STMicroelectronics to cater to the needs of high-efficiency power conversion in computing and consumer applications. This advanced controller is optimized for synchronous rectification, providing improved power efficiency and performance in systems where precise power regulation is critical.

At the heart of the L6725A is its adaptive voltage positioning (AVP) feature, which enhances load transient response and minimizes the output voltage deviation under dynamic conditions. This is particularly beneficial in systems with rapid changes in power demand, ensuring stable operation and reliable performance. The AVP technology also contributes to reducing the overall size of output capacitors, thereby saving space and cost in the design.

The L6725A integrates a high-performance error amplifier and an oscillator that is programmable up to 1MHz, allowing for a flexible and compact power supply design. The device also boasts a robust set of protection features, including overvoltage, undervoltage, and overcurrent protection, which safeguard the power supply and the load from various fault conditions. Additionally, the L6725A's soft-start function prevents inrush current during startup, contributing to the longevity of the system.

With its built-in high-current drivers, the L6725A is capable of directly driving N-channel MOSFETs, streamlining the design process and reducing external component count. This feature, coupled with its small SSOP-16 package, makes the L6725A an ideal choice for space-constrained applications requiring efficient power management.

Designers looking for a versatile and efficient solution for their single-phase power supply needs will find the L6725A to be an excellent choice. Its combination of advanced features, high integration, and protection mechanisms makes it a compelling option for powering the next generation of computing and consumer electronics.

For more information on the L6725A, including datasheets, application notes, and design resources, visit the STMicroelectronics website.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR FWRD CONV 16SOIC / Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Need more? Email Us
ECAD model for UCC3580DTR-1
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 14SOIC
Need more? Email Us
ECAD model for ISL6526ACBZ
Texas Instruments
LOW-POWER, DUAL-OUTPUT, CURRENT-MODE PWM CONTROLLER
Need more? Email Us
ECAD model for UCC2806Q
Texas Instruments
Advanced Regulating Pulse Width Modulators
Lowest to $3.8571
ECAD model for UC3524DWTR
Richtek USA Inc.
IC REG BOOST CTRLR DIM SOP-14 / BOOST CONTROLLER WITH DIMMING CONTROL
Lowest to $1.7517
ECAD model for RT8525GS
Texas Instruments
LM3477 High Efficiency High-Side N-Channel Controller for Switching Regulator | IC REG CTRLR BUCK/BCK-BST 8VSSOP
Lowest to $1.9320
ECAD model for LM3477MM
ON Semiconductor
Fixed Frequency, PWM, Voltage Mode Single Ended Controllers | IC REG CTRLR FLYBACK 14SOIC
Need more? Email Us
ECAD model for MC33060AD
Renesas Electronics America
Multi-Purpose Precision Multi-Phase PWM Controller With Optional Active Voltage Positioning | IC REG CTRLR BUCK 20QFN
Need more? Email Us
ECAD model for ISL6558CRZ
Texas Instruments
IC REG CTRLR BUCK 32WQFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Lowest to $19.3888
ECAD model for LM5119QPSQ/NOPB

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.9354 $69.0956
32+ $4.0497 $129.5904
50+ $3.9230 $196.1500
69+ $3.7965 $261.9585
89+ $3.6699 $326.6211
118+ $3.2903 $388.2554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 29,000 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention