EN
  • EN
  • DE

L6598D013TR

Part No L6598D013TR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR UVLO HV 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Half-Bridge
Voltage - Start Up 10.7V
Supply Voltage - Operating 8 V to 16.6 V
Duty Cycle 50%
Frequency - Switching 400kHz
Control Features EN
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-SO
Mounting Surface Mount
Win Source Part Number 018299-L6598D013TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6598D013TR CAD Model

Description

Introducing the L6598D013TR High-Voltage Resonant Controller

STMicroelectronics, a global semiconductor leader, presents the L6598D013TR high-voltage resonant controller IC, designed to power the next generation of energy-efficient applications. This advanced controller is part of ST's commitment to delivering high-performance power solutions to the electronics industry.

The L6598D013TR is a cutting-edge component that operates at a fixed frequency using a half-bridge resonant topology. It is well-suited for applications that require high efficiency and reliability, such as flat-panel televisions, high-density power supplies, and lighting systems. Its integrated high-voltage startup and sense-FET ensure an efficient startup sequence and continuous operation without the need for external components, thus reducing the overall bill of materials.

This IC features a wide operating voltage range, making it versatile for various power supply designs. Its built-in over-current protection, along with a disable function, contributes to the safe operation of the end application by preventing damage under fault conditions. Additionally, the L6598D013TR offers an internal temperature shutdown mechanism, which provides thermal protection for the IC itself.

The L6598D013TR boasts an innovative frequency modulation scheme that helps to spread the electromagnetic interference (EMI) over a broader spectrum, thus simplifying the design of EMI filters. This feature is especially important in applications where EMI regulations are stringent, such as in medical or communication equipment.

With its zero-voltage switching (ZVS) capability, the L6598D013TR minimizes switching losses, which is essential for maintaining high efficiency across a range of load conditions. This makes it an ideal choice for power supplies that need to comply with energy-saving standards and regulations.

STMicroelectronics provides the L6598D013TR in a compact SO-16N package, allowing for a reduced footprint on the printed circuit board. This space-saving advantage is crucial for modern electronic devices where board real estate is at a premium.

In summary, the L6598D013TR from STMicroelectronics is a robust and efficient solution for designers looking to create high-performance power systems with minimal energy loss and enhanced safety features.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7122 $51.9708
33+ $3.0459 $100.5147
51+ $2.9507 $150.4857
71+ $2.8556 $202.7476
91+ $2.7604 $251.1964
122+ $2.4748 $301.9256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,080 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess