EN
  • EN
  • DE

L6590ED

Part No L6590ED
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SWIT OVP OCP 8MINIDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete (End Of Life)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 14.5V
Voltage - Supply (Vcc/Vdd) 6.5V ~ 18V
Duty Cycle 70%
Frequency - Switching 65kHz
Power (Watts) 15W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 8-DIP
Supplier Device Package 8-Mini DIP
Mounting Style Through Hole
Part Number Series L6590
Manufacturer Pack Quantity 49
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811684-L6590ED
Ultra Librarian 3D Model Ultra Librarian L6590ED CAD Model

Description

The L6590ED from STMicroelectronics is a highly integrated power management integrated circuit (IC) designed for a wide range of applications. This advanced chip is particularly suited for LCD monitors, LCD TVs, and other similar applications where efficient power conversion and management are critical.

Key Features

  • High-Voltage Startup: The L6590ED includes a high-voltage startup circuit that allows the chip to power up directly from the rectified mains voltage, eliminating the need for additional standby power supplies.
  • Integrated Power MOSFET: It features an integrated high-voltage power MOSFET that simplifies the design and reduces external component count, enhancing system reliability and cost-effectiveness.
  • Multi-Mode Operation: This IC operates in different modes, including burst mode for improved efficiency at light loads and fixed-frequency PWM control for better noise performance at higher loads.
  • Protection Features: The L6590ED is equipped with numerous protection features such as overvoltage, overcurrent, and thermal shutdown to ensure safe operation under abnormal conditions.

Energy Efficiency

STMicroelectronics has designed the L6590ED with a focus on energy efficiency. The IC's burst mode operation helps to reduce power consumption during standby and light-load conditions, making it an ideal solution for energy-saving applications that require compliance with stringent energy efficiency standards.

Applications

The versatility of the L6590ED makes it suitable for a wide range of applications, including:

  • Switched-mode power supplies (SMPS)
  • Power adapters
  • Offline battery chargers
  • LED lighting drivers

Conclusion

In summary, the STMicroelectronics L6590ED is a robust power management solution that offers a blend of high integration, energy efficiency, and protection features. Its versatility and ease of use make it an excellent choice for designers looking to create compact, reliable, and cost-effective power supplies for a variety of electronic products.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4814 $73.4442
6+ $20.0878 $120.5268
9+ $19.4594 $175.1346
13+ $18.8323 $244.8199
16+ $18.2040 $291.2640
22+ $16.3213 $359.0686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,616 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess