EN
  • EN
  • DE

E-UC2842BN

Part No E-UC2842BN
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 8-MINIDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Topology Forward
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 30 V
Duty Cycle 96%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-Mini DIP
Mounting Through Hole
Win Source Part Number 1037265-E-UC2842BN
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian E-UC2842BN CAD Model

Description

The E-UC2842BN from STMicroelectronics is a high-performance, fixed-frequency current-mode PWM controller that has been engineered for a wide range of power supply applications. This integrated circuit is designed to offer low startup and operating current, which makes it an excellent choice for power-efficient designs.

Key Features

  • Optimized for Off-line and DC-to-DC Converters: The E-UC2842BN is ideal for use in switch-mode power supplies (SMPS), enabling efficient conversion of electrical power in both off-line and DC-to-DC contexts.
  • Low Startup Current: With a startup current of just 0.5mA, this controller helps to minimize power consumption during the initial power-up phase.
  • Automatic Feed Forward Compensation: This feature allows the controller to compensate for varying input voltages, ensuring stable operation across different power levels.
  • Pulse-by-Pulse Current Limiting: Enhanced protection is provided by the controller's ability to limit the current in each pulse, preventing damage to the power supply components.
  • Under-Voltage Lockout with Hysteresis: The E-UC2842BN includes an under-voltage lockout feature with hysteresis to ensure that the controller operates only when the input voltage is within a safe range.
  • Double Pulse Suppression: This safety feature prevents the controller from generating double pulses, which can lead to power supply instability.

Applications

The versatile nature of the E-UC2842BN makes it suitable for a variety of applications, including:

  • Off-line power supplies
  • DC-to-DC converters
  • Forward and flyback regulators
  • Motor control applications

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the E-UC2842BN is no exception. It is manufactured to meet high standards for reliability and performance, ensuring that it can withstand the rigors of demanding industrial and commercial environments.

Overall, the E-UC2842BN provides designers with a robust, efficient, and flexible solution for their power supply needs, backed by the trusted reputation of STMicroelectronics.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess