EN
  • EN
  • DE

L6590D013TR

Part No L6590D013TR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SWIT OVP OCP 16SOIC / FULLY INTEGRATED POWER SUPPLY CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 14.5V
Supply Voltage 6.5 V ~ 18 V
Duty Cycle 70%
Frequency - Switching 65kHz
Power (Watts) 15W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SO
Mounting SMD
Win Source Part Number 778181-L6590D013TR
Popularity Medium
Supply and Demand Status Limited
Family Name L6590
Introduction Date May 01, 1999
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian L6590D013TR CAD Model

Description

Product Overview: L6590D013TR by STMicroelectronics

The L6590D013TR is a state-of-the-art power management IC designed by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is specifically engineered to provide an efficient and compact solution for switching power supply applications. It is presented in a compact SOP-16 package, making it suitable for space-constrained applications.

Key Features

  • High-Voltage Startup: The L6590D013TR features a high-voltage startup circuit that allows the device to operate directly from the rectified mains, eliminating the need for additional external components and reducing system complexity.
  • Integrated Power MOSFET: This IC integrates a high-voltage power MOSFET with a current capability suitable for a wide range of applications, providing a simplified design and improved reliability.
  • Pulse-Width Modulation (PWM) Control: The device uses advanced PWM control for efficient power conversion, which helps to reduce power losses and improve overall efficiency.
  • Protection Features: It includes a comprehensive set of protection features such as overvoltage, overload, and thermal shutdown, which ensure the safety and longevity of both the IC and the end application.
  • Low Standby Power: The L6590D013TR is designed to achieve low standby power consumption, making it ideal for applications that require compliance with energy-saving regulations.

Applications

The L6590D013TR is versatile and can be used in a variety of applications, including:

  • Switched-mode power supplies (SMPS)
  • Power adapters for consumer electronics
  • LED lighting systems
  • Standby and auxiliary power supplies

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The L6590D013TR complies with several international standards, ensuring that it meets the requirements for environmental friendliness and reliability.

Conclusion

The L6590D013TR from STMicroelectronics is a robust and efficient solution for designers looking to optimize their power supply designs. With its integrated features and protection mechanisms, it offers a high level of performance, safety, and ease of use, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4014 $52.8168
28+ $3.6115 $101.1220
43+ $3.4986 $150.4398
60+ $3.3857 $203.1420
77+ $3.2729 $252.0133
103+ $2.9343 $302.2329
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,690 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess