EN
  • EN
  • DE

401152E/MS

Part No 401152E/MS
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 161856-401152E/MS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 401152E/MS CAD Model

Description

The 401152E/MS is a state-of-the-art microcontroller device engineered by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of microcontrollers that are designed to provide an optimal balance between power consumption, processing capabilities, and cost-effectiveness, making it an ideal choice for a wide array of applications.

Key Features

  • High-Performance CPU: At the heart of the 401152E/MS is a powerful core that ensures efficient processing of instructions, enabling complex tasks to be handled with ease.
  • Memory: It comes with a robust memory architecture that includes both flash and RAM, providing ample space for application code and data storage.
  • I/O Capabilities: The microcontroller is equipped with multiple input/output ports that allow it to interface with a variety of peripherals, sensors, and other electronic components.
  • Communication Interfaces: It supports various communication protocols, enabling it to connect with other devices and networks for data exchange.
  • Low Power Consumption: Designed with power efficiency in mind, the 401152E/MS is suitable for battery-powered and energy-sensitive applications.
  • Robust Security: Microchip Technology has incorporated advanced security features to protect against unauthorized access and ensure data integrity.
  • Package Type: The device is available in a robust MS package, which is designed for stability and durability in diverse operating conditions.

Applications

The versatility of the 401152E/MS makes it an excellent choice for a broad range of applications, including but not limited to industrial control systems, automotive electronics, consumer electronics, and IoT devices. Its ability to operate reliably in harsh environments also makes it suitable for aerospace and defense applications.

With Microchip's commitment to quality and long-term support, the 401152E/MS is not just a component but a dependable foundation for your next project.

You May Also Be Interested in

Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518
Sumida America Components Inc.
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Bosch Sensortec
Need more? Email Us
AMIS
Lowest to $39.1695
AMIS
Need more? Email Us
Intersil
Need more? Email Us
AMIS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess