EN
  • EN
  • DE

L6566ATR

Part No L6566ATR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR OVP UVLO 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 14V
Supply Voltage - Operating 8 V to 23 V
Duty Cycle 70%
Frequency - Switching 100kHz
Fault Protection Current Limiting, Over Load
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-SO
Mounting Surface Mount
Win Source Part Number 018291-L6566ATR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6566ATR CAD Model

Description

STMicroelectronics L6566ATR Multi-Mode Controller

The L6566ATR from STMicroelectronics is a state-of-the-art multi-mode controller integrated circuit designed for high-efficiency switch-mode power supplies (SMPS). This versatile controller is particularly suitable for applications such as battery chargers, adapters, and off-line power supplies for consumer electronics, where energy efficiency and compact design are critical.

Key Features

  • Multi-Mode Operation: The L6566ATR offers flexibility with its multi-mode operation capability, including quasi-resonant, pulse frequency modulation, and green-mode operation, allowing for optimal efficiency across a wide range of loads.
  • High-Voltage Startup: An integrated high-voltage startup circuit ensures reliable startup and reduced power consumption.
  • Advanced Protection Features: Comprehensive protection features such as overvoltage, overload, and overtemperature protections safeguard the power supply and the end application from various fault conditions.
  • Burst-Mode Operation: For improved efficiency at light loads, the L6566ATR can operate in burst-mode, significantly reducing the switching frequency and minimizing standby power consumption.
  • Adjustable Operating Frequency: The operating frequency can be adjusted externally, providing design flexibility to meet specific application requirements.

Applications

The L6566ATR is ideal for a range of applications, particularly those requiring high efficiency and power density. It is commonly used in:

  • Desktop and notebook adapters
  • Flat-panel display and TV power supplies
  • Consumer electronic power supplies
  • SMPS for auxiliary supplies

Package and Availability

The L6566ATR is available in a compact SO-16N package, making it suitable for space-constrained applications. Its robust design ensures reliability and long-term performance in a variety of power management scenarios.

STMicroelectronics' commitment to environmental sustainability is reflected in the L6566ATR, which is designed to meet the international standards for energy efficiency and environmental friendliness. The product is available for order and can be sourced directly from STMicroelectronics or through their authorized distributors.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7002 $52.5150
155+ $0.6551 $101.5405
240+ $0.6325 $151.8000
345+ $0.5873 $202.6185
445+ $0.5647 $251.2915
555+ $0.5421 $300.8655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,340 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess