EN
  • EN
  • DE

L6562DTR

Part No L6562DTR
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Mode Discontinuous (Transition)
Frequency - Switching 1MHz
Current - Startup 40μA
Supply Voltage - Operating 10.3 V to 22 V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 018284-L6562DTR
Family Name L6562
Introduction Date May 05, 2003
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian L6562DTR CAD Model

Description

STMicroelectronics L6562DTR

The L6562DTR, a cutting-edge Transition-Mode PFC (Power Factor Correction) controller IC from STMicroelectronics, is designed to integrate seamlessly into a wide range of power applications. This advanced controller is particularly suitable for systems that require high efficiency and power factor, making it an ideal choice for both consumer and industrial markets.

Key Features:

  • Transition-Mode Control: The L6562DTR operates in Transition Mode, striking a perfect balance between the performance of Continuous Conduction Mode (CCM) and the simplicity of Discontinuous Conduction Mode (DCM).
  • Energy-Efficient: It boasts a very low (
  • Multi-Functionality: This IC features a multitude of functions such as overvoltage protection, under-voltage lockout, and a totem-pole output stage capable of driving a Power MOSFET or IGBT.
  • Flexibility: The L6562DTR is adaptable to a wide range of power levels, making it versatile for use in various applications.
  • Frequency Modulation: It includes a frequency modulation feature for reduced EMI.
  • Package: The device is available in a SO-8 package, which is suitable for compact PCB layouts.

Applications:

The L6562DTR is designed to be used in applications requiring efficient power factor correction, such as:

  • LED lighting systems
  • Switch Mode Power Supplies (SMPS)
  • Adapters and chargers for mobile devices
  • Flat-panel displays and TVs
  • High-efficiency power supplies for servers and telecom systems

Conclusion:

STMicroelectronics' L6562DTR PFC controller offers a synergy of performance, efficiency, and flexibility. Its advanced features enable designers to create power supply systems that not only meet but exceed the stringent energy-saving standards of today's market. The L6562DTR is a testament to STMicroelectronics' commitment to providing innovative solutions for power management challenges.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3634 $50.8760
340+ $0.2982 $101.3880
520+ $0.2889 $150.2280
720+ $0.2796 $201.3120
925+ $0.2703 $250.0275
1,240+ $0.2423 $300.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess