EN
  • EN
  • DE

L6560

Part No L6560
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Description POWER FACTOR CORRECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 73009-L6560
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6560 CAD Model

Description

The L6560 from STMicroelectronics is a versatile and efficient power factor correction (PFC) controller designed for a wide range of applications that require compliance with the IEC61000-3-2 standard on harmonic current emission. This device is particularly well-suited for systems that demand high power factor and low THD (Total Harmonic Distortion) across a broad spectrum of line and load conditions.

Key Features

  • Transition-Mode PFC Controller: The L6560 operates in Transition Mode (TM), also known as Boundary Conduction Mode (BCM), which allows for an optimal trade-off between switching loss and EMI performance, making it ideal for medium-power applications.
  • Low Start-Up Current: The device boasts a very low start-up current of just 70µA, which helps in reducing the overall power consumption during the initial phase of operation.
  • Low Operating Supply Current: With an operating supply current of 4mA, the L6560 ensures efficient system operation by minimizing the power drawn for its own functionality.
  • Highly Integrated: The L6560 integrates functions such as the error amplifier, the multiplier/divider for input current shaping, and a precise internal voltage reference, which simplifies design and reduces external component count.
  • Protection Features: The device includes a comprehensive set of protection features like overvoltage protection, feedback disconnection, and a disable function, providing robust operation under fault conditions.

Applications

The L6560 is suitable for a variety of applications, including:

  • Main switch-mode power supplies (SMPS) for TVs, monitors, and servers
  • Adapters and battery chargers for laptops and mobile devices
  • Lighting systems such as LED drivers and electronic ballasts
  • Industrial power supplies requiring high efficiency and power factor correction

Conclusion

The STMicroelectronics L6560 is a highly integrated PFC controller that delivers performance, efficiency, and reliability for designers looking to meet stringent power quality standards. Its advanced features and comprehensive protection mechanisms make it an excellent choice for a wide array of power supply applications.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1617
Lite-On Inc.
Lowest to $0.0349
Intel
Need more? Email Us
Conexant Systems
Lowest to $5.0427
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
STMicroelectronics
Lowest to $9.7932
LSI Computer Systems
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9947 $59.6820
145+ $0.8163 $118.3635
220+ $0.7907 $173.9540
305+ $0.7652 $233.3860
395+ $0.7397 $292.1815
525+ $0.6632 $348.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess