EN
  • EN
  • DE

L6202

Part No L6202
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description Full Bridge Motor Driver 36V 18-Pin Power PDIP Tube / IC MOTOR DRIVER PAR 18POWERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Applications DC Motors, General Purpose
Load Type Inductive
Technology BCDMOS
Rds On (Typ) 300 mOhm
Channel Output Current 1.5A
Supply Voltage - Operating 12 V to 48 V
Voltage - Load 12 V to 48 V
Temperature Range - Operating -40°C to 150°C (TJ)
Features Bootstrap Circuit
Fault Protection Over Temperature
Mounting Through Hole
Case / Package 18-PowerDIP
Win Source Part Number 037330-L6202
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name L6202
Introduction Date July 21, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian L6202 CAD Model

Description

Introducing the L6202 - DMOS Full Bridge Driver

The L6202 from STMicroelectronics is a powerful and versatile full-bridge driver designed for motor control applications that demand high efficiency and reliability. This integrated circuit is capable of driving both windings of a bipolar stepper motor or bidirectionally control two DC motors.

Key Features

  • Operating Supply Voltage: The L6202 operates from a supply voltage ranging from 12V to 48V, making it suitable for a variety of industrial applications.
  • Output Current: It can deliver up to 1A per channel with peak current up to 2A, ensuring robust performance for a wide range of motor sizes.
  • Efficient DMOS Output Stage: The device features a DMOS output stage with low RDS(on), which translates to reduced power dissipation and improved efficiency.
  • Integrated Protection Features: Includes thermal shutdown, under-voltage lockout, and non-dissipative overcurrent protection, safeguarding the device and the motor under extreme conditions.
  • Cross Conduction Protection: The L6202 has a patented circuitry that prevents shoot-through current, enhancing the reliability of the application.

Applications

The L6202 is ideal for a diverse range of applications, including:

  • Stepper motor controllers
  • DC motor controllers
  • Robotics and automation systems
  • Factory automation
  • Process control

Design Support

STMicroelectronics provides comprehensive design support for the L6202, including detailed datasheets, application notes, and reference designs. This ensures that engineers can rapidly integrate the L6202 into their designs with confidence and achieve optimal performance.

With its robust design, integrated protections, and high current capability, the L6202 stands out as a superior choice for designers looking to create efficient and reliable motor control systems.

For more information on the L6202, visit the STMicroelectronics website or contact their support team for technical assistance.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.8127
Monolithic Power Systems Inc.
IC HALF BRIDGE DRVR 4.25A 8SOICE
Lowest to $0.4090
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess