EN
  • EN
  • DE

L6202-LF

Part No L6202-LF
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1024663-L6202-LF
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L6202-LF CAD Model

Description

The L6202-LF from STMicroelectronics is a powerful dual full-bridge driver designed to drive inductive loads such as relays, solenoids, DC and stepping motors. Combining advanced technology and a robust design, this driver is ideal for a wide range of motor control applications where high current control is required.

Key Features

  • Operating Voltage Range: Designed for a supply voltage range of 8 to 52V, the L6202-LF offers flexibility for various power requirements.
  • High Output Current: Capable of delivering up to 1.5A per channel, with peak currents up to 3A, this driver can handle high-demand applications.
  • Low Saturation Voltage: The device exhibits low saturation voltage, reducing power dissipation and improving efficiency.
  • Cross-Conduction Protection: Integrated cross-conduction protection ensures that there is no simultaneous conduction of the transistors, preventing device damage.
  • Thermal Shutdown: An internal thermal shutdown circuit provides protection against overheating, enhancing the reliability of the device.
  • Non-Dissipative Overcurrent Protection: The L6202-LF features a non-dissipative overcurrent protection on the high side power MOSFETs and thermal shutdown for safe operation.

Applications

The L6202-LF is suitable for a variety of applications, including:

  • Industrial Automation
  • Robotics
  • Office Automation
  • Factory Automation
  • Stepper Motor Drives

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the L6202-LF is no exception. Manufactured to the highest standards, this dual full-bridge driver is designed for reliability and performance in challenging environments. Whether for professional, industrial, or hobbyist applications, the L6202-LF provides a dependable solution for controlling high-current inductive loads.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess