EN
  • EN
  • DE

L5947TR

Part No L5947TR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 72788-L5947TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L5947TR CAD Model

Description

Product Overview: L5947TR from STMicroelectronics

The L5947TR is a multifaceted power management integrated circuit (PMIC) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This advanced component is engineered to provide a comprehensive power solution for automotive applications, ensuring reliability and efficiency in a compact form factor.

At the heart of the L5947TR lies its robust power regulation capabilities. It features multiple voltage regulators, including high-performance buck and boost converters, which are essential for stepping voltage up or down to meet the needs of various automotive subsystems. These regulators are optimized to deliver stable power supply even under the challenging conditions commonly found in automotive environments, such as fluctuating input voltages and varying load conditions.

The L5947TR also boasts an array of built-in protection features, safeguarding the electronic systems it powers. Overcurrent, overvoltage, and thermal shutdown protections are integrated to prevent damage from electrical anomalies. Additionally, the device includes under-voltage lockout (UVLO) and short-circuit protection, further enhancing the overall safety and longevity of the application it is used in.

Designed with flexibility in mind, the L5947TR offers programmable switching frequencies and soft-start capabilities, allowing engineers to tailor the device's performance to specific application requirements. This level of customization ensures that the PMIC can deliver optimal performance while minimizing electromagnetic interference (EMI), a critical consideration in the design of automotive electronics.

The L5947TR is available in a thermally efficient package, ensuring that it operates within its specified temperature range even under high power loads. This makes it a reliable choice for powering advanced driver-assistance systems (ADAS), infotainment systems, and other in-vehicle electronics that require a stable and efficient power supply.

In summary, the L5947TR from STMicroelectronics represents a state-of-the-art power management solution for the automotive industry, delivering performance, protection, and flexibility in a package designed for the rigorous demands of modern vehicles.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1617
Lite-On Inc.
Lowest to $0.1016
Texas Instruments
Lowest to $3.5981
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
ON Semiconductor
Lowest to $0.0093

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2264 $61.3584
14+ $8.3911 $117.4754
22+ $8.1289 $178.8358
30+ $7.8667 $236.0010
38+ $7.6045 $288.9710
51+ $6.8180 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess