EN
  • EN
  • DE

L5945TR-LF2

Part No L5945TR-LF2
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number L5945TR-LF2-172786
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L5945TR-LF2 CAD Model

Description

STMicroelectronics L5945TR-LF2 Product Overview

The L5945TR-LF2 is a high-performance, automotive-grade power management integrated circuit (PMIC) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This advanced PMIC is tailored to meet the stringent requirements of automotive applications, offering an optimal solution for power supply systems in modern vehicles.

Key Features

  • Multiple Output Channels: The L5945TR-LF2 features a variety of output channels including high-efficiency step-down regulators, low-dropout regulators (LDOs), and a charge pump, providing a comprehensive power supply solution.
  • High Efficiency: With its advanced design, the device ensures high efficiency across a wide range of operating conditions, reducing energy consumption and heat generation.
  • Robust Protection: The PMIC includes a suite of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under adverse conditions.
  • Automotive Grade: L5945TR-LF2 is designed to meet the AEC-Q100 standard, confirming its suitability for automotive applications in terms of performance and reliability.

Applications

The versatility of the L5945TR-LF2 makes it an ideal choice for a wide range of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Telematics and Connectivity Modules
  • Body Control Modules

Technical Specifications

The L5945TR-LF2 operates over a wide input voltage range and is capable of driving multiple loads with high accuracy and stability. Its compact QFN package is designed for space-constrained applications, ensuring a minimal footprint on the PCB.

Quality and Support

STMicroelectronics is committed to delivering high-quality products and provides extensive technical support for the L5945TR-LF2. Customers can access a wide range of resources, including datasheets, application notes, and design tools, to facilitate the integration of this PMIC into their automotive systems.

With its advanced features and proven automotive-grade reliability, the L5945TR-LF2 from STMicroelectronics is the go-to choice for powering the next generation of vehicle electronics.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Conexant Systems
Lowest to $5.0427
Lite-On Inc.
Lowest to $0.1016
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Intel
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2264 $61.3584
14+ $8.3911 $117.4754
22+ $8.1289 $178.8358
30+ $7.8667 $236.0010
38+ $7.6045 $288.9710
51+ $6.8180 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess