EN
  • EN
  • DE

LE82GM965

Part No LE82GM965
Manufacturer Intel
Catalog OEM Parts (J - L)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069304-LE82GM965
Categories OEM Parts(J-L)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LE82GM965 CAD Model

Description

The LE82GM965 is an Intel Mobile Chipset component, specifically the Graphics and Memory Controller Hub (GMCH). It was a key part of the Intel Centrino platform for laptops, providing graphics processing and memory control capabilities. This chipset was commonly paired with Intel Core 2 Duo processors in mobile computing devices.

Applications

  • Laptop Motherboards: Integral part of laptop motherboards providing graphics processing and memory management.
  • Mobile Workstations: Used in mobile workstations requiring integrated graphics capabilities.
  • Embedded Systems: Found in certain embedded systems requiring a balance of processing power and integrated graphics.

Features

  • Integrated Graphics: Features Intel Graphics Media Accelerator (GMA) X3100, providing integrated graphics processing.
  • Memory Controller: Supports DDR2 and DDR3 memory technologies for system memory.
  • PCI Express Support: Provides PCI Express lanes for connecting external graphics cards and other peripherals.
  • Display Output: Supports various display outputs, including VGA and LVDS.
  • Power Management: Incorporates power management features to optimize battery life in mobile devices.

Benefits

  • Integrated Graphics Solution: Provides a cost-effective integrated graphics solution for mobile devices.
  • Memory Bandwidth: Supports high-bandwidth memory technologies for improved system performance.
  • Peripheral Connectivity: Offers flexible connectivity options for various peripherals via PCI Express.
  • Display Flexibility: Supports multiple display outputs for connecting to different display devices.
  • Extended Battery Life: Power management features help extend battery life in mobile applications.

Additional Details

The Intel LE82GM965 GMCH communicates with the CPU via the Front Side Bus (FSB) and with the I/O Controller Hub (ICH) via the Direct Media Interface (DMI). The integrated Intel GMA X3100 graphics supports DirectX 9 and OpenGL 1.5, allowing for basic 3D graphics rendering. The specific memory support (DDR2 or DDR3) and maximum memory capacity depend on the specific motherboard implementation.

Due to its age, the LE82GM965 is no longer in active production but might be found in legacy systems. Drivers and support information can be found on the Intel website for older chipsets. It's crucial to consult the motherboard documentation for detailed specifications and supported features.

You May Also Be Interested in

Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
Lattice Semiconductor Corporation
Contact for details
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $124.3230
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess