EN
  • EN
  • DE

L4969UR

Part No L4969UR
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC TXRX 5V 180MA PWRSO20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Applications Keypads and Alarm Systems
Interface Serial
Supply Voltage (V) 6V ~ 28V
Manufacturer Package 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package PowerSO-20
Mounting Style SMD
Family Part Number L4969
Manufacturer Pack Quantity 31
MSL Level 3 (168 Hours)
Win Source Part Number 714772-L4969UR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4969UR CAD Model

Description

The L4969UR from STMicroelectronics is a robust and versatile voltage regulator designed to deliver a high level of performance for automotive and industrial applications. This advanced power management integrated circuit (IC) is engineered to provide stable and reliable output voltage, ensuring the optimal operation of electronic systems it powers.

Key Features

  • Output Voltage: The L4969UR provides a fixed output voltage that is precision-regulated, ensuring consistent performance for sensitive electronic components.
  • High Current Capability: With the ability to deliver a substantial amount of current, this regulator is suitable for applications that require a high power output.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating, enhancing its reliability and longevity.
  • Short Circuit Protection: The L4969UR is equipped with short circuit protection features that safeguard the IC and connected components in the event of a fault condition.
  • Low Dropout: Its low dropout voltage ensures efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving efficiency.

Applications

The L4969UR is particularly well-suited for automotive environments where stable voltage is critical. Its rugged design makes it ideal for powering microcontrollers, sensors, and other electronic devices within vehicles. Additionally, it can be used in a range of industrial settings, providing reliable power for control systems, automation equipment, and other heavy-duty applications.

Quality and Reliability

STMicroelectronics is known for their commitment to quality, and the L4969UR is no exception. It is manufactured to meet high standards, ensuring consistent performance and durability in harsh conditions. Whether used in the demanding environment of an automobile or in the precise world of industrial machinery, the L4969UR offers a solution that engineers can trust.

For detailed specifications, application notes, and further information, it is recommended to consult the official datasheet and support documentation provided by STMicroelectronics for the L4969UR power regulator.

You May Also Be Interested in

Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Altera
Specialized RoHS
Lowest to $10.1866
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.4079 $64.0790
22+ $5.2576 $115.6672
35+ $5.0936 $178.2760
47+ $4.9295 $231.6865
61+ $4.7644 $290.6284
82+ $4.2723 $350.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess