Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 1.5V
Output Current 250mA
Operating Supply Current 0.6mA ~ 1mA
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Manufacturer Homepage www.st.com
Win Source Part Number 754125-L4931ABD15-TR
Popularity Medium
Supply and Demand Status Balance
Family Name L4931AB
Introduction Date June 21, 2004
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian L4931ABD15-TR CAD Model

Description

STMicroelectronics L4931ABD15-TR Voltage Regulator

The L4931ABD15-TR is a high-performance, low-dropout voltage regulator designed by STMicroelectronics, a leader in semiconductor solutions. This voltage regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for sensitive electronic applications where a consistent voltage is crucial for optimal performance.

With an output voltage of 1.5V, the L4931ABD15-TR is capable of providing up to 250mA of output current. The device features a very low dropout voltage, which means it can maintain output regulation with a minimal difference between the input and output voltages. This is particularly beneficial in battery-powered applications where maximizing the usage of the available input voltage is essential.

The L4931ABD15-TR comes in a compact DFN (Dual Flat No-lead) package, which is not only space-saving but also conducive to efficient heat dissipation. Additionally, the regulator is characterized by low quiescent current, making it suitable for use in low-power and energy-sensitive designs, such as portable devices, microcontrollers, and other digital circuits that require a stable power supply.

One of the key features of this voltage regulator is its thermal overload protection, which safeguards the device and the application from damage due to excessive power dissipation. Furthermore, the L4931ABD15-TR also includes short-circuit protection, adding an extra layer of security against circuit malfunctions.

For design flexibility, the L4931ABD15-TR offers an adjustable output voltage version, which allows designers to set the output voltage to their specific requirements using external resistors. This feature is particularly useful for custom applications where standard voltage levels may not be suitable.

In summary, the L4931ABD15-TR from STMicroelectronics is a robust, efficient, and versatile voltage regulator that offers precise voltage control, low power consumption, and protection features. Its small footprint and reliability make it a top choice for designers looking to improve the performance and longevity of their electronic products.

You May Also Be Interested in

Intersil
IC REG LINEAR 3.3V 1A 10DFN
Need more? Email Us
ECAD model for ISL80101IR33Z
Intersil
IC REG LINEAR 2.5V 3A 10DFN
Need more? Email Us
ECAD model for ISL80103IR25Z
Microchip Technology
IC REG LINEAR 1.8V 1A DDPAK-5
Need more? Email Us
ECAD model for MCP1826T-1802E/ET
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 1A 6-HSOP-J
Need more? Email Us
ECAD model for R1172S331B-E2-FE
Microchip Technology
IC REG LINEAR 3.1V 250MA SOT23-3
Need more? Email Us
ECAD model for MCP1700T-3102E/TT
Microchip Technology
IC REG LINEAR 2.5V 1A 8-SOIC
Need more? Email Us
ECAD model for MIC37101-2.5YM-TR
Microchip Technology
IC REG LINEAR 3V 500MA DDPAK-3
Need more? Email Us
ECAD model for MCP1825S-3002E/EB
Rohm Semiconductor
IC REG LINEAR 8V 500MA TO220-3
Need more? Email Us
ECAD model for BA178M08CP-E2
Rohm Semiconductor
IC REG LINEAR 7V 500MA TO220-3
Need more? Email Us
ECAD model for BA178M07CP-E2

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $1.0651 $69.2315
150+ $0.8742 $131.1300
230+ $0.8467 $194.7410
320+ $0.8194 $262.2080
410+ $0.7921 $324.7610
550+ $0.7102 $390.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,989 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention