EN
  • EN
  • DE

L4705CV

Part No L4705CV
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Description Regulator, 1 Output, BIPolar
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 4 %
Mounting SMD (SMT)
Case / Package TO-220
Max Input Voltage 28 V
Maximum Operating Temperature 150 °C
Min Operating Temperature -40 °C
Mount Through Hole
Number of Outputs 1
Number of Pins 3
Output Type Fixed
Polarity Positive
Quiescent Current 40 mA
RoHS Non-Compliant
Win Source Part Number 1068399-L4705CV
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L4705CV CAD Model

Description

STMicroelectronics L4705CV Voltage Regulator

The L4705CV from STMicroelectronics is a robust linear voltage regulator designed to deliver a fixed output voltage with high precision. This device is capable of providing a continuous output current of up to 5A, making it an ideal choice for power-intensive applications that require a stable voltage supply.

Key Features

  • Output Voltage: The L4705CV provides a fixed output voltage, ensuring a stable power supply for your electronic circuits.
  • High Current Capability: With the ability to deliver up to 5A of continuous output current, this voltage regulator is suitable for applications with high power demands.
  • Thermal Overload Protection: The built-in thermal shutdown feature helps to prevent damage from overheating, enhancing the reliability and longevity of the device.
  • Short Circuit Protection: The regulator includes short circuit protection to safeguard your electronic components in the event of a fault condition.
  • Low Dropout Voltage: The L4705CV operates with a low dropout voltage, minimizing power loss and improving efficiency.
  • Wide Operating Temperature Range: This voltage regulator can operate over a broad temperature range, making it suitable for use in various environmental conditions.

Applications

The L4705CV is a versatile component that can be used in a wide array of electronic devices and systems. Common applications include:

  • Power supplies for microprocessors and digital systems
  • Consumer electronics such as televisions and audio equipment
  • Automotive applications
  • Industrial equipment
  • Battery-powered devices

Conclusion

With its high current capability, protection features, and stable output, the L4705CV from STMicroelectronics is an excellent choice for engineers and designers looking to ensure a reliable power source for their electronic projects. Its robust design and versatility make it a go-to component for a multitude of applications across various industries.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess