The L3916A is a highly integrated device from STMicroelectronics, designed to cater to the advanced needs of modern power management applications. This product is a testament to STMicroelectronics' commitment to providing innovative solutions that combine efficiency, reliability, and versatility for a wide range of electronic systems.
Key Features
- High-Efficiency Power Conversion: The L3916A offers efficient power conversion, which is crucial for minimizing energy loss and heat generation in electronic devices.
- Integrated Protection Circuits: It includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the application it is used in.
- Adjustable Output Voltage: Users can adjust the output voltage to suit their specific requirements, providing flexibility across different applications.
- Low Standby Current: The device is designed for low standby current, making it ideal for battery-powered applications where power conservation is essential.
Applications
The versatility of the L3916A makes it suitable for a broad spectrum of applications. It is particularly well-suited for:
- Portable and battery-operated devices
- Embedded systems
- Industrial power supplies
- Automotive electronics
- Telecommunication infrastructure
Technical Specifications
The L3916A boasts an impressive set of technical specifications that underscore its performance and adaptability:
- Input Voltage Range: 4.5V to 36V
- Output Voltage Range: 0.8V to 30V
- Output Current: Up to 3A
- Switching Frequency: 100kHz to 500kHz
- Operating Temperature Range: -40°C to 125°C
Conclusion
The L3916A from STMicroelectronics is a sophisticated component that brings together the latest in power management technology. Its combination of high efficiency, protective features, and design flexibility make it an excellent choice for designers looking to optimize their power systems while ensuring robust performance and reliability.