EN
  • EN
  • DE

L3235N

Part No L3235N
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Description SLIC 49dB 77mA ±5V/100V 44-Pin TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Maximum Operating Temperature 70 °C
Max Supply Voltage 105 V
Min Operating Temperature 0 °C
Min Supply Voltage 95 V
Nominal Supply Current 6.2 mA
Number of Pins 44
Operating Supply Current 6.2 mA
Operating Supply Voltage 100 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1016459-L3235N
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L3235N CAD Model

Description

The L3235N from STMicroelectronics is a robust and versatile integrated circuit designed to cater to a wide range of applications. This high-quality component is an integral part of the power management and driver family, known for its reliability and performance in various electronic systems.

Key Features

  • High Voltage Capability: The L3235N is designed to handle high voltage operations, making it suitable for applications that require a significant power supply.
  • Large Current Handling: With the ability to manage large currents, this product is ideal for driving heavy loads efficiently.
  • Thermal Protection: The device includes built-in thermal protection features to prevent overheating, ensuring long-term stability and safety.
  • Integrated Diagnostics: Equipped with diagnostic capabilities, the L3235N allows for real-time monitoring, which is crucial for maintaining system integrity and performance.

Applications

The L3235N is a versatile component that can be used in a variety of applications, including but not limited to:

  • Industrial automation systems
  • Motor control circuits
  • Power supply units
  • LED lighting systems
  • Automotive electronics

Product Specifications

The L3235N boasts an impressive set of specifications that make it a top choice for designers and engineers:

  • Operating Voltage Range: Wide range to accommodate different power requirements
  • Output Current: High output to drive substantial loads
  • Package: Available in industry-standard packages for easy integration into existing designs

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The L3235N comes with the assurance of durability and performance backed by comprehensive technical support. Engineers and designers can rely on STMicroelectronics' extensive documentation and customer service to integrate the L3235N seamlessly into their projects.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess