EN
  • EN
  • DE

L297DD

Part No L297DD
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOP
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 714770-L297DD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L297DD CAD Model

Description

The L297DD from STMicroelectronics is a powerful stepper motor controller integrated circuit that is designed to interface directly with the logic signals, power switches, and the stepper motor to control the step sequence and direction. It is a versatile device that can be used in a variety of applications such as industrial machines, robotics, printers, and other precision motion control systems.

Key Features

  • Dual Full-Bridge Driver: The L297DD integrates a dual full-bridge driver for bipolar stepper motors, allowing control of two-phase bipolar stepper motors with winding currents up to 750 mA.
  • Chopper Drive Capability: The device supports chopper-mode drive, which limits the current in the motor windings using a fixed off-time PWM method, enhancing the performance and efficiency of the motor.
  • Programmable Load Current: Users can program the load current with external resistors, providing precise control over motor performance tailored to specific application requirements.
  • Phase Sequencer: A built-in translator circuit simplifies the control logic necessary to operate the motor, providing an easy interface for stepping the motor in full, half, quarter, or eighth steps.
  • Wide Voltage Range: The L297DD operates over a wide supply voltage range, accommodating various motor types and voltages for flexible design options.
  • Thermal Protection: The integrated thermal protection circuitry ensures the device operates within safe temperature limits, preventing damage from overheating.
  • Cross-Conduction Protection: The device includes protection against cross-conduction, enhancing the reliability and lifespan of the motor and controller.

Applications

The L297DD stepper motor controller is suitable for a wide range of applications that require precise control of motor movement. Its robust feature set makes it ideal for:

  • Computer peripherals such as printers and plotters
  • Industrial automation systems
  • CNC machines
  • Robotics
  • Instrumentation

With its combination of features, the L297DD from STMicroelectronics provides designers with a flexible and efficient solution for controlling stepper motors in their applications.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess