The L2726 from STMicroelectronics is a robust, high-power dual operational amplifier designed to deliver outstanding performance in a wide range of applications. This versatile component is particularly well-suited for driving high-power loads thanks to its ability to source up to 1.2A of output current.
With a large voltage gain of 100 dB and a wide power supply range of ±5V to ±20V, the L2726 offers flexibility for various circuit configurations. It's engineered to provide a high slew rate of 10 V/µs, ensuring rapid response times and making it an ideal choice for high-speed signal processing applications.
The L2726 features a class AB output stage, allowing for minimal crossover distortion and making it perfect for audio amplification and high-quality sound reproduction. Its thermal shutdown and output short-circuit protection mechanisms ensure reliable operation and longevity, safeguarding the device and the system it's integrated into from potential damage due to overheating or fault conditions.
This operational amplifier is designed with an all-inclusive internal frequency compensation which simplifies the design process by eliminating the need for external components. Moreover, the L2726 boasts a low harmonic distortion and low noise, contributing to its excellent signal fidelity.
STMicroelectronics' commitment to quality is evident in the L2726's construction, utilizing monolithic chip technology for consistent performance and high reliability. The product is available in multiple package options, including the space-saving SO-8 and the robust PowerDIP-16, catering to different physical layout requirements and ensuring ease of integration into various electronic systems.
Whether you're designing professional audio equipment, servo motors, power supplies, or any application requiring a high-output current operational amplifier, the L2726 is an excellent choice that combines power, precision, and reliability in a compact form factor.
Key Features:
- Output current up to 1.2A
- Operating voltage range: ±5V to ±20V
- Large voltage gain: 100 dB
- High slew rate: 10 V/µs
- Class AB output stage
- Internal frequency compensation
- Thermal shutdown protection
- Short-circuit protection
- Low harmonic distortion
- Low noise
- Available in SO-8 and PowerDIP-16 packages