EN
  • EN
  • DE

L2720

Part No L2720
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 16POWERDIP / General Purpose Amplifier 2 Circuit 16-PowerDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 2V/µs
Gain Bandwidth Product 1.2 MHz
Current - Input Bias 200 nA
Voltage - Input Offset 10 mV
Current - Supply 10mA
Current - Output / Channel 1.5 A
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 28 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 16-PowerDIP (0.300", 7.62mm)
Supplier Device Package 16-PowerDIP
Base Product Number L2720
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 611456-L2720
Ultra Librarian 3D Model Ultra Librarian L2720 CAD Model

Description

STMicroelectronics Product L2720 Overview

The L2720 is a versatile and robust dual operational amplifier designed by STMicroelectronics, a leader in the semiconductor industry. This high-quality op-amp is specifically engineered to deliver outstanding performance in a wide range of applications, making it an ideal choice for designers looking for reliability and efficiency.

Key Features

  • High Output Current: The L2720 is capable of delivering a substantial output current, making it suitable for driving loads that require a high amount of current.
  • Low Distortion: It provides low harmonic distortion, which is crucial for applications where signal integrity is paramount.
  • Wide Power Supply Range: This op-amp operates on a wide range of power supply voltages, offering flexibility in various circuit configurations.
  • Short-Circuit Protection: The L2720 includes built-in short-circuit protection, ensuring the device and your circuitry are safeguarded against potential damage due to overcurrent conditions.
  • Large Gain Bandwidth Product: It offers a large gain bandwidth product, enabling the device to handle a wide spectrum of frequencies without compromising the gain.

Applications

The L2720 is well-suited for a variety of applications, including:

  • Audio amplifiers and hi-fi systems
  • Signal conditioning in measurement and control systems
  • Automotive electronics
  • Active filters and oscillators
  • Power supplies

Technical Specifications

Some of the technical specifications of the L2720 include:

  • Power Supply Voltage Range: ±4V to ±18V
  • Large Output Voltage Swing
  • Input Offset Voltage: Typically 2mV
  • Input Bias Current: Typically 20nA
  • Operating Temperature Range: -40°C to +105°C

The L2720 dual operational amplifier from STMicroelectronics is a testament to the company's commitment to providing high-quality components that meet the rigorous demands of modern electronics. Its blend of power, precision, and protection makes it a go-to choice for professionals and hobbyists alike.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3955 $59.1640
20+ $6.0684 $121.3680
30+ $5.8790 $176.3700
41+ $5.6895 $233.2695
53+ $5.5001 $291.5053
71+ $4.9307 $350.0797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess