EN
  • EN
  • DE
Part No L272
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 16POWERDIP / General Purpose Amplifier 2 Circuit 16-PowerDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 1V/µs
Gain Bandwidth Product 350 kHz
Current - Input Bias 300 nA
Voltage - Input Offset 15 mV
Current - Supply 8mA
Current - Output / Channel 1 A
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 28 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 16-PowerDIP (0.300", 7.62mm)
Supplier Device Package 16-PowerDIP
Base Product Number L272
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 611455-L272
Ultra Librarian 3D Model Ultra Librarian L272 CAD Model

Description

Product Overview: L272 from STMicroelectronics

The L272 is a power operational amplifier designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This operational amplifier is part of the L27x series, which is renowned for its high-voltage and high-current capabilities. The L272 is specifically engineered to deliver outstanding performance for a wide range of applications, including driving stepper motors, actuators, and power transistors.

Key Features

  • High Output Current: The L272 can deliver an impressive continuous output current of up to 1A, which makes it suitable for driving a variety of high-power devices.
  • Operating Voltage Range: With an operating voltage range from 4V to 28V, the L272 provides flexibility in a wide range of supply voltages, catering to diverse application requirements.
  • Low Saturation Voltage: The device features low saturation voltage, reducing power dissipation and improving efficiency.
  • Thermal Shutdown: The L272 is equipped with a thermal shutdown mechanism, ensuring protection against overheating and enhancing the longevity of the amplifier.
  • Short Circuit Protection: The built-in short circuit protection feature prevents damage to the amplifier and the load in the event of a fault condition.

Applications

The versatility of the L272 makes it an ideal choice for a variety of applications. It is commonly used in servo amplifiers and power supplies, where its ability to handle high current and voltage is crucial. Additionally, it is suitable for audio applications due to its excellent signal amplification characteristics. The L272 is also a popular choice for automotive and industrial markets, where robustness and reliability are essential.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the L272 is no exception. It is manufactured to meet stringent quality standards, ensuring reliable performance in even the most demanding conditions. With its robust design and protective features, the L272 is a testament to STMicroelectronics' dedication to excellence in the field of power operational amplifiers.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess