EN
  • EN
  • DE

STV6440

Part No STV6440
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description Audio/video buffer and 6-channel SD/PS/HD video filter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348784-STV6440
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STV6440 CAD Model

Description

The STV6440 from STMicroelectronics is a highly integrated solution designed for the advanced demands of high-definition television (HDTV) applications. This sophisticated chip combines both processing and control functionalities, providing manufacturers with a versatile and efficient component for the development of high-performance HDTV systems.

At the core of the STV6440 lies its powerful processing capabilities, which are capable of handling a wide range of video and audio signals. It supports various high-definition formats, including 1080i, 720p, and even 1080p, ensuring compatibility with the latest HDTV standards. The processor is adept at delivering crisp, clear, and vibrant images, making it an ideal choice for televisions, monitors, and other visual display products.

The STV6440 is not just a video processor; it also includes a comprehensive controller interface. This interface allows for seamless communication with other components within the HDTV system, such as tuners, demodulators, and audio processors. Its integrated nature simplifies the design of complex HDTV systems by reducing the number of external components required, leading to cost savings and a more streamlined manufacturing process.

Flexibility is another hallmark of the STV6440. It offers a range of input and output options, including HDMI, which ensures that it can handle digital content protection and provide full compatibility with the latest multimedia devices. Additionally, the inclusion of advanced scaling and de-interlacing features means that the STV6440 can optimize video playback for various screen sizes and resolutions, enhancing the viewing experience across different platforms.

In summary, the STV6440 from STMicroelectronics is a state-of-the-art HDTV processor and controller that offers a complete solution for the next generation of high-definition displays. Its combination of high-performance video processing, versatile control capabilities, and a wide array of supported formats and interfaces makes it a top choice for manufacturers looking to deliver superior HDTV experiences to consumers.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0619 $58.1761
46+ $2.5121 $115.5566
72+ $2.4336 $175.2192
99+ $2.3550 $233.1450
127+ $2.2765 $289.1155
170+ $2.0420 $347.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess