EN
  • EN
  • DE

SMA6J154CA-TR

Part No SMA6J154CA-TR
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 154VWM 265VC SMA  /  265V Clamp 12.6A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series SMA6J, TRANSIL™
Package Tape & Reel
Product Status Obsolete
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 154V
Voltage - Breakdown (Min) 171V
Voltage - Clamping (Max) @ Ipp 265V
Current - Peak Pulse (10/1000µs) 12.6A (8/20µs)
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package SMA (DO-214AC)
Base Product Number SMA6J
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SMA6J154CA-TR-ND,497-7885-2,-497-7885-1,-497-7885-2,497-7885-1,497-7885-6,SMA6J154CATR
Standard Package 5,000
Win Source Part Number 1093998-SMA6J154CA-TR
Ultra Librarian 3D Model Ultra Librarian SMA6J154CA-TR CAD Model

Description

Product Overview: SMA6J154CA-TR by STMicroelectronics

The SMA6J154CA-TR is a high-performance transient voltage suppressor (TVS) diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This robust device is engineered to protect sensitive electronic circuits from voltage transients induced by system-level events such as load dump, lightning, and electrostatic discharge (ESD).

This TVS diode is housed in a compact SMA (DO-214AC) package, which offers a practical balance between size and power-handling capability. It is specifically designed to absorb high transient voltages with its clamping voltage of 154V, providing reliable protection for electronic components that require a high breakdown voltage.

Key Features:

  • Stand-off Voltage: The SMA6J154CA-TR has a stand-off voltage of 154V, making it suitable for a wide range of applications where voltage spikes are a concern.
  • Peak Pulse Power: It can handle a peak pulse power dissipation of 600W (10/1000μs), ensuring effective protection against high-energy transients.
  • Bi-directional Protection: As a bidirectional device, the SMA6J154CA-TR can protect circuits from surges that may occur in both directions, simplifying circuit design and reducing component count.
  • Low Leakage Current: The low leakage current of the device minimizes power loss when the system is in standby mode, contributing to energy efficiency.
  • Fast Response Time: Its fast response time ensures quick clamping of voltage transients before they can damage sensitive circuitry.
  • High Temperature Stability: The device operates over a wide temperature range, maintaining its protective characteristics across various environmental conditions.

Applications:

The SMA6J154CA-TR is ideal for protecting voltage-sensitive components in a variety of applications, such as:

  • Power supply units
  • Industrial systems
  • Telecommunication equipment
  • Automotive electronics
  • Consumer electronics

With its combination of high surge capability, fast response, and reliability, the SMA6J154CA-TR from STMicroelectronics is an excellent choice for designers looking to enhance the durability and longevity of their electronic products against voltage transients.

You May Also Be Interested in

Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5636 $59.1780
250+ $0.4620 $115.5000
390+ $0.4481 $174.7590
535+ $0.4331 $231.7085
690+ $0.4193 $289.3170
925+ $0.3754 $347.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess