EN
  • EN
  • DE

ISP1763A

Part No ISP1763A
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 64818-ISP1763A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1763A CAD Model

Description

STMicroelectronics ISP1763A High-Speed USB On-The-Go Controller

The ISP1763A from STMicroelectronics is a cutting-edge, high-speed USB On-The-Go (OTG) controller that is designed to cater to the burgeoning needs of mobile and embedded applications. This versatile chip integrates a USB 2.0 high-speed device controller, a USB 2.0 full-speed host controller, and a USB 2.0 full-speed OTG controller into a single compact package.

Key Features

  • High-speed performance: The ISP1763A supports data transfer rates of up to 480 Mbps in high-speed mode, ensuring that devices can handle the most demanding USB data transfer requirements.
  • Full USB 2.0 compliance: This controller is fully compliant with the USB 2.0 specification, ensuring broad compatibility with a wide range of USB devices.
  • On-The-Go capabilities: With OTG support, the ISP1763A allows for direct communication between mobile devices without the need for a PC, enabling greater flexibility and convenience in data sharing and peripheral connectivity.
  • Integrated PHY: The inclusion of a Physical Layer (PHY) transceiver means that the ISP1763A can interface directly with the physical USB cable, reducing the need for additional components.
  • Flexible memory interface: The controller features a parallel interface for connecting to a variety of external memory types, allowing for flexible memory expansion options.
  • Low power consumption: Designed with power efficiency in mind, the ISP1763A is suitable for battery-powered applications where power conservation is critical.

Applications

The ISP1763A is ideal for a range of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • GPS devices
  • Digital cameras
  • Printers and scanners
  • Networking equipment

With its robust feature set and compliance with the latest USB standards, the STMicroelectronics ISP1763A is an excellent choice for designers looking to integrate high-speed USB connectivity with OTG functionality into their next-generation electronic products.

You May Also Be Interested in

Omron
Need more? Email Us
Hynix Semiconductor
Managed NAND Flash Serial e-MMC 3.3V 32G-bit 8G/4G x 4-bit/8-bit
Lowest to $34.4117
Intersil
Need more? Email Us
Hynix Semiconductor
Lowest to $3.3622
Hynix Semiconductor
Need more? Email Us
M-Tek
Need more? Email Us
Hynix Semiconductor
4 Gbit (512M x 8 bit) NAND Flash
Lowest to $9.2019
Hynix Semiconductor
512 Mb NAND Flash
Lowest to $3.9027
Hynix Semiconductor
MLC NAND Flash 3.3V 32G-bit 4G x 8 48-Pin TSOP
Lowest to $5.8208

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5828 $95.1656
3+ $39.0422 $117.1266
5+ $37.8222 $189.1110
7+ $36.6021 $256.2147
9+ $35.3820 $318.4380
11+ $31.7218 $348.9398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess