EN
  • EN
  • DE

ISP1715AHNUM

Part No ISP1715AHNUM
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 64809-ISP1715AHNUM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1715AHNUM CAD Model

Description

The ISP1715AHNUM is a cutting-edge USB transceiver chip from STMicroelectronics, designed to provide a flexible and robust interface solution for USB 2.0 applications. This high-performance product is engineered to facilitate seamless communication between devices, making it an ideal choice for a wide range of consumer electronics, computing devices, and communication peripherals.

Key Features

  • USB 2.0 Compliance: The ISP1715AHNUM is fully compliant with the Universal Serial Bus Specification Rev. 2.0, ensuring compatibility with a vast array of USB devices and guaranteeing high-speed data transfer rates of up to 480 Mbps.
  • Integrated PHY: With an integrated Physical Layer (PHY) transceiver, this product provides reliable data transmission and reception, which is crucial for maintaining the integrity of communication between connected devices.
  • Low Power Consumption: Designed with power efficiency in mind, the ISP1715AHNUM operates with low power consumption, making it suitable for battery-powered applications and contributing to the overall energy efficiency of the system.
  • OTG Support: The inclusion of USB On-The-Go (OTG) support allows devices equipped with the ISP1715AHNUM to switch between the roles of host and device, offering greater flexibility in USB connectivity and enabling new use cases such as direct communication between mobile devices.
  • Enhanced ESD Protection: The device comes with built-in electrostatic discharge (ESD) protection features, safeguarding the USB interface against common static electricity damage and improving the overall robustness of the end product.

Applications

The ISP1715AHNUM is versatile and can be integrated into a variety of applications, including:

  • Smartphones and tablets
  • Portable media players
  • GPS navigation systems
  • Digital cameras and camcorders
  • Printers and multifunction peripherals
  • Networking equipment like modems and routers

In summary, the ISP1715AHNUM from STMicroelectronics is a feature-rich USB transceiver that offers USB 2.0 high-speed data transfer, low power consumption, OTG capabilities, and enhanced ESD protection. Its versatility and robust design make it a top choice for developers looking to create reliable and efficient USB-enabled devices.

You May Also Be Interested in

Intersil
Need more? Email Us
Hynix Semiconductor
Lowest to $3.3622
Hynix Semiconductor
Lowest to $26.1941
Hynix Semiconductor
Lowest to $12.5133
Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
Lowest to $2.4209
Pulse
Lowest to $64.9537
Hynix Semiconductor
512 Mb NAND Flash
Lowest to $3.9027
Hynix Semiconductor
4 Gbit (512M x 8 bit) NAND Flash
Lowest to $9.2019

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess