STMicroelectronics ISP1705AETTM USB Transceiver
The ISP1705AETTM is a cutting-edge USB transceiver product from STMicroelectronics, a leader in semiconductor solutions. This device is specifically designed to cater to the demanding requirements of USB 2.0 High-Speed data transmission, offering a seamless interface solution for a variety of USB-based applications.
Key Features
- USB 2.0 Compliance: The ISP1705AETTM is fully compliant with the USB 2.0 specification, supporting high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data transfer modes. This ensures compatibility with a wide range of USB devices.
- Integrated Pull-up and Pull-down Resistors: The device includes integrated pull-up and pull-down resistors on the USB data lines, which simplifies the design and reduces external component requirements.
- Low Power Consumption: Designed for power-sensitive applications, the ISP1705AETTM offers a low-power consumption mode, making it an ideal choice for battery-operated devices.
- UTMI+ Interface: It features a UTMI+ Level 3 compliant interface, providing a flexible connection to USB 2.0 Link Layer controllers.
- Enhanced ESD Protection: The transceiver comes with enhanced electrostatic discharge (ESD) protection, safeguarding the device from the common electrostatic damages and ensuring reliability and longevity.
Applications
The ISP1705AETTM is suitable for a broad range of applications, including:
- Smartphones and tablets
- Portable media players
- Digital cameras and camcorders
- GPS units
- Personal digital assistants (PDAs)
- Other USB peripheral devices
With its robust feature set, the ISP1705AETTM from STMicroelectronics is a highly reliable USB transceiver that meets the requirements of modern, high-speed USB interfaces. It addresses the needs of developers looking for a high-performance, low-power, and ESD-protected USB connectivity solution. Whether for consumer electronics or industrial applications, the ISP1705AETTM stands out as a top choice for designers aiming to enhance their USB interface capabilities.