ST95160W6 EEPROM by STMicroelectronics
The ST95160W6 is a high-performance 16-Kbit serial SPI bus EEPROM from the renowned manufacturer STMicroelectronics. This robust memory component is designed for a wide array of applications that require data storage and retrieval with high reliability and endurance.
Featuring a flexible SPI bus interface, the ST95160W6 allows for easy integration into various microcontroller-based systems. The device operates across a voltage range of 2.5V to 5.5V, making it versatile for use in both low-power and standard-power devices. With its wide temperature range from -40°C to +85°C, the ST95160W6 is suitable for operation in harsh environments, ensuring data integrity and device functionality under extreme conditions.
One of the key attributes of the ST95160W6 is its Write Protect feature, which provides hardware protection for the entire memory array. This is especially useful for applications where data security and prevention of accidental overwrite are critical. Additionally, the EEPROM supports 25 MHz clock rate for high-speed data transfer, which is essential for performance-demanding applications.
With an endurance of 1 million write cycles and a data retention period of 40 years, the ST95160W6 is built to last. It is not only reliable but also offers a cost-effective solution for non-volatile memory storage. The device comes in an 8-pin SOIC package, which is a compact form factor that is suitable for space-constrained applications.
Whether you're designing consumer electronics, industrial control systems, or automotive applications, the ST95160W6 from STMicroelectronics provides a dependable and efficient solution for your EEPROM needs. It represents a perfect blend of performance, durability, and ease of use, making it a go-to choice for designers and engineers looking for a serial EEPROM with a proven track record.