STMicroelectronics ISP1505CBSUM Product Overview
The ISP1505CBSUM is a cutting-edge USB transceiver chip from STMicroelectronics, designed to provide a compact and efficient interface solution for USB 2.0 high-speed data transfer. This product is tailored for a wide range of applications, including mobile phones, PDAs, digital cameras, and other portable devices where space is at a premium and high performance is required.
Key Features
- USB 2.0 Compliance: The ISP1505CBSUM is fully compliant with the Universal Serial Bus Specification Rev 2.0, supporting high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data rates.
- UTMI+ Interface: It features a UTMI+ Level 3 interface for seamless integration with USB 2.0 Link and PHY layers, providing a reliable and efficient communication channel.
- Low Power Consumption: Designed for power-sensitive applications, it offers low power consumption modes, including a power-down feature that significantly reduces power usage when the device is not active.
- Enhanced ESD Protection: The device incorporates built-in ESD protection circuits, ensuring robustness and reliability in harsh electrical environments.
- Small Form Factor: The ISP1505CBSUM is available in a compact 4 x 4 mm QFN24 package, making it ideal for space-constrained applications.
Applications
The versatility of the ISP1505CBSUM makes it suitable for a variety of applications, particularly where high-speed USB connectivity is essential. It is widely used in:
- Portable Media Players
- Smartphones and Tablets
- Digital Cameras and Camcorders
- GPS Devices
- Portable Gaming Consoles
Quality and Reliability
STMicroelectronics is renowned for its commitment to quality and the ISP1505CBSUM is no exception. It is manufactured to meet the highest industry standards, ensuring performance and reliability for the end-user. Additionally, the product is backed by STMicroelectronics' comprehensive technical support and documentation, making integration and troubleshooting as straightforward as possible for product developers.