EN
  • EN
  • DE

ISP1105WTS

Part No ISP1105WTS
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (H - K)
Description Advanced USB transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 090904-ISP1105WTS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISP1105WTS CAD Model

Description

The ISP1105WTS is a cutting-edge USB transceiver chip designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This versatile product is tailored for applications requiring USB interface connectivity, delivering high performance and reliability in a compact package.

Key Features

  • USB Compliance: The ISP1105WTS adheres to the USB 2.0 specification, ensuring compatibility with a wide range of devices and systems.
  • Enhanced Power Management: With built-in power management features, the device can handle suspend, resume, and remote wakeup operations, offering energy-efficient performance for battery-powered applications.
  • High-Speed Data Transfer: Capable of operating at full-speed (12 Mbps) and low-speed (1.5 Mbps), the transceiver facilitates rapid data exchange, making it ideal for multimedia and communication devices.
  • Small Form Factor: The compact WLCSP (Wafer Level Chip Scale Package) allows for easy integration into space-constrained designs, providing a versatile solution for portable electronics.
  • Integrated Pull-Up and Pull-Down Resistors: On-chip resistors simplify the design and reduce external component count, leading to a more streamlined and cost-effective product design.

Applications

The ISP1105WTS is suitable for a myriad of applications, including but not limited to:

  • Smartphones and tablets
  • Digital cameras and camcorders
  • Portable media players
  • GPS devices
  • Personal digital assistants (PDAs)

With its robust design and comprehensive feature set, the ISP1105WTS from STMicroelectronics is the perfect USB transceiver choice for developers and manufacturers seeking to enhance their products with reliable USB connectivity. Its adherence to industry standards, combined with STMicroelectronics' commitment to quality, ensures that the ISP1105WTS will deliver exceptional performance in a wide array of USB-enabled devices.

You May Also Be Interested in

Hynix Semiconductor
Lowest to $2.4209
Hynix Semiconductor
Lowest to $3.2617
Hynix Semiconductor
Lowest to $12.5133
Hynix Semiconductor
Lowest to $11.0383
Omron
Need more? Email Us
Intersil
Need more? Email Us
Hynix Semiconductor
MLC NAND Flash 3.3V 32G-bit 4G x 8 48-Pin TSOP
Lowest to $5.8208
Omron
Need more? Email Us
Intersil
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess