EN
  • EN
  • DE

IPS161H

Part No IPS161H
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWTCH P-CHAN 1:1 PWRSSO12  /  Power Switch/Driver 1:1 P-Channel 1.7A PowerSSO-12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Package Tube
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 8V ~ 60V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.7A
Rds On (Typ) 60mOhm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PowerSSO-12
Package / Case 12-LSOP (0.154", 3.90mm Width) Exposed Pad
Base Product Number IPS161
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-16999
Standard Package 2,000
Win Source Part Number 977602-IPS161H
Ultra Librarian 3D Model Ultra Librarian IPS161H CAD Model

Description

The IPS161H from STMicroelectronics is a high-efficiency, intelligent power switch (IPS) designed to manage and drive inductive, resistive, or capacitive loads with outstanding precision and reliability. This innovative component is part of ST's extensive range of power management solutions, tailored for a variety of demanding applications across multiple industries.

Key Features

  • High Operating Voltage: The IPS161H is capable of handling operating voltages up to 60V, making it suitable for a wide range of high-voltage applications.
  • Current Limitation: With an integrated current limit feature, the device provides overcurrent protection, ensuring the safety and longevity of both the switch and the load.
  • Thermal Shutdown: The thermal shutdown protection with auto-restart adds an extra layer of security by preventing overheating and potential damage to the IPS.
  • Low Standby Current: Designed for energy-conscious applications, the IPS161H boasts a low standby current, which minimizes power consumption when the device is not actively driving a load.
  • Fast Demagnetization of Inductive Loads: The device is engineered to handle inductive loads efficiently, providing fast demagnetization to ensure optimal performance and protection.

Applications

The versatility of the IPS161H allows it to be used across a broad spectrum of applications. It is particularly well-suited for automotive environments, industrial automation, and control systems, where robustness and reliability are crucial. Other common applications include:

  • Driving solenoids, relays, and DC motors
  • Managing resistive and capacitive loads
  • Serving as a power switch in microcontroller-driven circuits

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The IPS161H is no exception, with its design and manufacturing processes geared towards achieving the highest standards of performance and reliability. This IPS is a testament to ST's dedication to providing advanced power solutions that meet the evolving needs of modern electronic systems.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official STMicroelectronics website or contact their local STMicroelectronics sales office.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9813 $54.7943
25+ $4.0872 $102.1800
38+ $3.9595 $150.4610
53+ $3.8318 $203.0854
68+ $3.7040 $251.8720
91+ $3.3209 $302.2019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,053 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess