Products specifications Report Issue?

Reference Date Code 0840+Rohs
Reference case TQFP48
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 746003-HDMI002 TQFP48
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HDMI002 CAD Model

Description

The HDMI002 from STMicroelectronics is a state-of-the-art High-Definition Multimedia Interface (HDMI) transceiver designed to deliver high-quality, uncompressed digital video and audio. This advanced transceiver is an ideal solution for a wide range of applications, including high-definition televisions, home theater systems, digital signage, and professional AV equipment.

Key Features

  • High-Definition Support: Capable of transmitting and receiving 1080p video signals, ensuring compatibility with the latest high-definition content.
  • Audio Capabilities: Supports multiple audio formats, from standard stereo to multi-channel surround sound, providing a rich audio experience.
  • Enhanced Color Spaces: Compatible with a broad range of color spaces including sRGB, YCbCr, and Deep Color, it delivers stunning visuals with accurate color reproduction.
  • High Bandwidth: With a high-speed bandwidth capacity, it is well-suited to handle the demands of future HD content and emerging technologies.
  • Content Protection: Incorporates HDCP (High-bandwidth Digital Content Protection) to ensure the secure transmission of protected content.
  • CEC Support: Consumer Electronics Control (CEC) functionality allows users to control HDMI-connected devices with a single remote.

Product Advantages

The HDMI002 transceiver provides a seamless interface between any audio/video source, such as a set-top box, DVD player, or A/V receiver, and an audio and/or video monitor, such as a digital television (DTV). It integrates all the necessary components for HDMI connectivity, reducing the need for additional components and simplifying the design process for manufacturers.

With its robust design and advanced features, the HDMI002 ensures that your multimedia setup is future-proof, catering to the evolving demands of high-definition technology. The integration of ESD protection circuits also ensures the longevity and reliability of the transceiver, protecting against the potential damage from electrostatic discharges.

Whether you're a consumer seeking the best in home entertainment, or a manufacturer looking to incorporate the latest HDMI technology into your products, the HDMI002 from STMicroelectronics represents a perfect blend of performance, reliability, and cutting-edge features.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $20.6377
ECAD model for AD7945BR
Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865
Panasonic
Compact and lightweight | RELAY AUTOMOTIVE SPST 120A 12V
Lowest to $92.8471
ECAD model for AEV14012W
Burr-Brown (TI)
High Current - High Power OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for 3572AM
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039
Texas Instruments
10-Bit, 1 MSPS, 8-Channel, Single-Ended, MicroPower, Serial Interface ADC | IC ADC 10BIT SAR 30TSSOP
Lowest to $6.3927
ECAD model for ADS7955QDBTRQ1
Advanced Power Electronics Corp.
Fast Switching Characteristic
Need more? Email Us
ECAD model for AP4800GEM

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention