EN
  • EN
  • DE

HCF4098BM1

Part No HCF4098BM1
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 41661-HCF4098BM1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCF4098BM1 CAD Model

Description

STMicroelectronics HCF4098BM1 - Dual Monostable Multivibrator

The HCF4098BM1 is a high-quality dual monostable multivibrator from STMicroelectronics, designed to deliver precision timing and reliability for a wide range of electronic applications. This integrated circuit is part of the CMOS family and offers versatile performance with a direct replacement for the standard 4098 series.

Key Features:

  • Wide Voltage Range: The device operates over a broad voltage range from 3V to 15V, making it suitable for various applications from low-voltage to high-voltage systems.
  • Dual Monostable Multivibrator: It contains two independent monostable multivibrators that can be used in precision timing applications, pulse generation, and as a delay element in digital circuits.
  • Adjustable Pulse Width: The pulse width of each multivibrator is precisely controlled by external timing components (resistor and capacitor).
  • High Noise Immunity: Characterized by high noise immunity and low power consumption, it is an ideal choice for robust and energy-efficient designs.
  • Triggering and Resetting: Both negative and positive edge triggering inputs are provided, along with a clear input for resetting the multivibrator.
  • Output Pulse Stability: The output pulse width is highly stable and independent of triggering input pulse duration.
  • Buffered Outputs: It features buffered outputs for better drive capability and improved impedance matching.

Applications:

The HCF4098BM1 is widely used in various applications, including:

  • Timing circuits and pulse generation
  • Sequential logic systems
  • Time delay generation
  • Automotive electronics
  • Consumer electronics
  • Telecommunication systems

Quality and Reliability:

STMicroelectronics is known for its commitment to quality and reliability, and the HCF4098BM1 is no exception. It is manufactured to meet the highest industry standards and is suitable for commercial, industrial, and automotive grade applications. With its robust design and versatile features, the HCF4098BM1 is a top choice for designers seeking a reliable dual monostable multivibrator.

You May Also Be Interested in

Hynix Semiconductor
Lowest to $9.6200
Intersil
Need more? Email Us
Hynix Semiconductor
Lowest to $12.5133
Hynix Semiconductor
Lowest to $26.1941
Hynix Semiconductor
Lowest to $6.5696
Hynix Semiconductor
Lowest to $2.4209
Hynix Semiconductor
Managed NAND Flash Serial e-MMC 3.3V 32G-bit 8G/4G x 4-bit/8-bit
Lowest to $34.4117
Hynix Semiconductor
Lowest to $4.8395
Hynix Semiconductor
4 Gbit (512M x 8 bit) NAND Flash
Lowest to $9.2019

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess