EN
  • EN
  • DE

HCF4052BMTR

Part No HCF4052BMTR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer STMicroelectronics
Win Source Part Number 271765-HCF4052BMTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCF4052BMTR CAD Model

Description

STMicroelectronics HCF4052BMTR Multiplexer/Demultiplexer

The HCF4052BMTR from STMicroelectronics is a differential 4-channel analog multiplexer/demultiplexer that is part of the company's extensive range of CMOS integrated circuits. This high-performance device is designed to handle analog and digital signals, making it highly versatile for a variety of applications in the electronics industry, including signal routing, data acquisition systems, and communication devices.

The HCF4052BMTR operates with dual supply voltages ranging from ±3V to ±15V or a single supply voltage from 3V to 20V, providing users with flexibility in different circuit configurations. The low "on" resistance of the switch ensures minimal signal distortion, which is crucial for maintaining signal integrity in analog applications.

This device features two binary control inputs, A and B, and an inhibit input that allows for easy control of the signal path. The multiplexer/demultiplexer function is determined by the digital value at the control inputs, which select one of the four channels to connect to the output. The inhibit input can be used to disable all channels, effectively isolating the output from all inputs.

The HCF4052BMTR is provided in a surface-mount SO-16 package, which is ideal for space-constrained applications. Its robust design ensures reliability and durability, with a specified temperature range from -55°C to +125°C, allowing it to perform in extreme environments.

This device's low power consumption makes it suitable for battery-operated and portable devices, while its high noise immunity and low crosstalk characteristics are beneficial for maintaining signal quality in complex electronic systems.

In summary, the HCF4052BMTR from STMicroelectronics is a highly reliable and efficient solution for multiplexing and demultiplexing applications in both analog and digital domains. Its flexibility in supply voltage, low power consumption, and durable construction make it a preferred choice for designers looking to optimize their systems for performance and space.

You May Also Be Interested in

Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess