EN
  • EN
  • DE

HCF4052BF

Part No HCF4052BF
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description ANALOG MULTIPLEXERS-DEMULTIPLEXERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer STMicroelectronics
Win Source Part Number 271764-HCF4052BF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4052BF CAD Model

Description

The HCF4052BF from STMicroelectronics is a versatile, digitally-controlled analog multiplexer/demultiplexer integrated circuit that is part of the CMOS family of semiconductors. This dual 4-channel multiplexer/demultiplexer features low power consumption and high noise immunity inherent to CMOS technology, making it a reliable choice for a wide range of application needs.

Key Features

  • Dual 4-Channel Multiplexing: The HCF4052BF can handle dual sets of four analog inputs or outputs, allowing for flexible switching in complex circuits.
  • Wide Operating Voltage: It operates over a broad voltage range from 3V to 20V, accommodating various logic levels and providing design flexibility.
  • Low Power Consumption: The device is designed for optimal power efficiency, which is crucial for battery-operated and low-power applications.
  • High Noise Immunity: The inherent noise immunity of CMOS technology ensures stable performance in electrically noisy environments.
  • Bidirectional Operation: The multiplexer/demultiplexer can be used in both directions, offering bidirectional data flow for versatile applications.
  • Medium Speed Operation: With a typical propagation delay time of 150ns, the HCF4052BF is suitable for medium-speed applications.

Applications

The HCF4052BF is ideal for various applications where multiple input signals need to be controlled or routed to different destinations. Common applications include:

  • Signal multiplexing in data acquisition systems
  • Audio/video signal routing
  • Function generators
  • Industrial control systems
  • Analog-to-digital and digital-to-analog conversion systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the HCF4052BF is no exception. It is manufactured to meet the highest industry standards, ensuring performance and durability in even the most demanding conditions.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet provided by STMicroelectronics, which includes full electrical characteristics, pin configurations, and application notes to facilitate integration into their projects.

You May Also Be Interested in

Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess