Products specifications Report Issue?

Win Source Part Number 994825-HCF40101BE
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCF40101BE CAD Model

Description

STMicroelectronics HCF40101BE 4-Bit Binary Counter

The HCF40101BE from STMicroelectronics is a high-quality, integrated circuit designed for counting applications in a variety of electronic systems. This 4-bit binary counter is part of the CMOS family, which is renowned for its low power consumption and high noise immunity. The HCF40101BE is a versatile component that is suitable for use in digital computers, control systems, and other digital logic applications where a reliable counting mechanism is required.

Constructed with silicon gate C2MOS technology, the HCF40101BE offers a robust solution for designers looking to implement a binary counter in their circuit designs. This technology ensures that the device is not only energy-efficient but also provides a high degree of reliability and performance under a wide range of operating conditions.

The device features a 4-bit binary counter with a master reset function, which allows the user to quickly reset the count to zero. This is particularly useful in applications where precise counting and resetting capabilities are necessary. The counter advances on the negative-going transition of the input clock signal, providing a predictable and stable counting sequence.

The HCF40101BE operates over a wide voltage range from 3V to 18V, making it compatible with both TTL and CMOS logic levels. This flexibility in operating voltage is beneficial for designers who need to integrate the counter into systems with varying power supply requirements.

With its DIP (Dual In-line Package) format, the HCF40101BE can be easily inserted into a breadboard or PCB for prototyping or production purposes. The package is designed for through-hole mounting, which contributes to the ease of use and accessibility for hobbyists, educators, and professional engineers alike.

Overall, the HCF40101BE 4-bit binary counter is a reliable and cost-effective solution for counting applications, offering the performance and durability expected from a leading semiconductor manufacturer like STMicroelectronics. Whether used in educational projects, industrial control systems, or consumer electronics, this integrated circuit delivers consistent results and integrates seamlessly into a wide array of digital systems.

You May Also Be Interested in

IXYS
IGBT 2500V 5A 32W TO268 / IGBT 2500 V 5 A 32 W Surface Mount TO-268AA
Lowest to $18.7910
ECAD model for IXBT2N250
Renesas Electronics America
Need more? Email Us
ECAD model for IDT5T9950PFI
Sumitomo Electric
High Power GaAs FETs, C-Band, 11dB, 4.4 5.0GHz, 1100mA
Lowest to $720.7201
ECAD model for FLM4450-4F
Hitachi, Ltd
Need more? Email Us
ECAD model for HM629128LFP-7L
ON Semiconductor
OPTOISO 5KV 1CH GATE DRIVER 6SOP / 3A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP
Need more? Email Us
ECAD model for FOD8342TR2V
Integrated Circuit Systems
Need more? Email Us
ECAD model for ICS2008AV
Hynix Semiconductor
TSOP TSOP TSOP
Need more? Email Us
ECAD model for HY57V161610ATC-10
Omron
General Purpose Relay, G5Nb Series, Power, Non Latching, Spst, 12 Vdc, 3 A Rohs Compliant: Yes
Need more? Email Us
ECAD model for G5NB1AE12DC
Renesas Electronics America
Lowest to $145.2958
ECAD model for HD6473042FJ16

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention