Products specifications Report Issue?

Win Source Part Number 1066174-IXF6401AEC7
Categories OEM Parts(F-I)
Manufacturer Level One
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IXF6401AEC7 CAD Model

Description

The IXF6401AEC7 is an OEM electronic component manufactured by Level One.

  • Supply and Demand Status: In shortage
  • Win Source Part Number: 1066174-IXF6401AEC7
  • Category: OEM Part (F-I)

You May Also Be Interested in

Samtec Inc.
Need more? Email Us
ECAD model for IDSS-32-S-06.00-T-P32-G-ST
IXYS
MOSFET N-CH 500V 80A PLUS247-3 / N-Channel 500 V 80A (Tc) 1250W (Tc) Through Hole PLUS247™-3
Need more? Email Us
ECAD model for IXFX80N50Q3
IXYS
MOSFET N-CH 600V 16A TO247 / N-Channel 600 V 16A (Tc) 347W (Tc) Through Hole TO-247 (IXTH)
Lowest to $11.3921
ECAD model for IXFH16N60P3
Renesas Electronics America
8-Channel Led driver for LCD panel backlighting,
Need more? Email Us
ECAD model for IW7019-00-S032
Samtec Inc.
CONN HEADER VERT 20POS 5.08MM / Connector Header Through Hole 20 position 0.200" (5.08mm)
Need more? Email Us
ECAD model for HTSW-210-30-G-D
Renesas Electronics America
PrimAccurate Digital Controller in SOT-23 Package, cable comp 75 mV
Need more? Email Us
ECAD model for IW1707-01
Lattice Semiconductor Corporation
Need more? Email Us
ECAD model for ISPLSI5256VE125LT100100I
Apem Inc.
SWITCH THUMBWHEEL HALL EFFECT / Thumbwheel, 1 - Axis Analog (Hall Effect) Output
Lowest to $188.2736
ECAD model for HRL217B0
Sharp Microelectronics
Need more? Email Us
ECAD model for IX1560CE

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention