STMicroelectronics HCC4050BM2: High-to-Low Level Logic Converter
The HCC4050BM2 is a versatile hex non-inverting buffer/converter designed by STMicroelectronics, a leader in semiconductor solutions. This integrated circuit (IC) is specifically engineered to convert high-level logic voltages down to lower levels, making it an essential component for interfacing between systems operating at different voltage domains.
Key Features
- Logic Level Translation: The HCC4050BM2 is capable of converting signals from high logic levels to lower logic levels, supporting a wide range of input voltages while delivering compatible outputs for interfacing with TTL, CMOS, or other logic families.
- Hex Configuration: This IC contains six independent buffer/converter circuits, providing flexibility and efficiency for multiple signal conversions within a single package.
- High Output Drive: Each buffer/converter is designed to drive high-capacitive loads, offering robust output performance for demanding applications.
- Wide Operating Voltage Range: The HCC4050BM2 operates over a broad voltage range, accommodating various system requirements and ensuring compatibility with a multitude of devices.
- Protection Features: The device includes input protection against static discharge and transient excess voltage, safeguarding the IC during installation and operation.
Applications
The HCC4050BM2 is suitable for a wide array of applications where logic level conversion is necessary. It is commonly used in:
- Data communication systems
- Microprocessor-based equipment
- Logic level translation for mixed-voltage systems
- Interface between incompatible logic circuits
- Signal buffering and strengthening in complex circuits
Technical Specifications
The HCC4050BM2 is provided in a DIP-16 (Dual In-line Package) form factor, ensuring easy integration into various circuit board designs. The device's operating temperature range is from -55°C to +125°C, making it suitable for industrial applications that may be exposed to extreme conditions.
Conclusion
The HCC4050BM2 from STMicroelectronics is a reliable and efficient solution for systems requiring high-to-low level logic conversions. Its robust design, combined with high drive capability and protection features, makes it an ideal choice for designers looking to create compatible interfaces in their electronic projects.