Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tube
Diode Type FERD (Field Effect Rectifier Diode)
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 780 mV @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 100 V
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB
Operating Temperature - Junction 175°C (Max)
Base Product Number FERD20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names FERD20S100STS-ND,497-18626
Standard Package 1,000
Win Source Part Number 982177-FERD20S100STS
Ultra Librarian 3D Model Ultra Librarian FERD20S100STS CAD Model

Description

STMicroelectronics FERD20S100STS Field Effect Rectifier Diode

The FERD20S100STS is a state-of-the-art Field Effect Rectifier Diode (FERD) designed and manufactured by STMicroelectronics, a global semiconductor leader. This high-efficiency diode is an essential component in power management solutions, particularly suited for switch-mode power supplies (SMPS), lighting applications, adapters, and reverse polarity protection applications.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage rating of 100V, the FERD20S100STS can handle high voltage requirements, making it ideal for a wide range of power applications.
  • Low Forward Voltage Drop: This diode offers an extremely low forward voltage drop (VF), which results in reduced power loss and improved efficiency, especially critical in high-frequency applications.
  • Fast Switching Speed: The FERD technology ensures that the diode has a fast switching capability, which minimizes losses during the transition from conducting to non-conducting states.
  • High Junction Temperature: With a junction temperature capability of up to 175°C, the FERD20S100STS can sustain high thermal conditions, ensuring reliability and longevity of the device.
  • Robust Package: Encased in a surface-mount STripFET™ package, the FERD20S100STS is designed for compact and robust designs, facilitating easier integration into a variety of electronic assemblies.

Applications

The versatility of the FERD20S100STS makes it an excellent choice for a multitude of applications, including:

  • Power supply units for consumer electronics
  • LED lighting systems
  • Telecommunication power systems
  • Industrial power converters
  • Automotive applications requiring high efficiency
  • Reverse polarity protection circuits

Conclusion

STMicroelectronics' FERD20S100STS combines the latest in semiconductor technology with robust design to offer a high-performance rectifier diode that meets the demanding needs of modern electronic equipment. Its low power loss, high efficiency, and thermal resilience make it a top choice for engineers and designers looking to create reliable and efficient power management systems.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 100V 5.5A TO252AA
Lowest to $0.4356
ECAD model for VS-50WQ10FNTRR-M3
Microchip Technology
DIODE SCHOTTKY 60V 3A POWERMITE3
Need more? Email Us
ECAD model for UPS360E3/TR13
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G
ON Semiconductor
DIODE STANDARD 75V 200MA SOT1123
Need more? Email Us
ECAD model for NSD16F3T5G
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G
Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for MPG06D-E3/54

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6617 $58.1595
75+ $1.3634 $102.2550
115+ $1.3208 $151.8920
160+ $1.2782 $204.5120
205+ $1.2356 $253.2980
275+ $1.1078 $304.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 49 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention