EN
  • EN
  • DE

FDA802-VYT

Part No FDA802-VYT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description 2X150 W - 1X300 W CLASS-D DIGITA / Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-LQFP-EP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 300W x 1 @ 8Ohm; 150W x 2 @ 4Ohm
Voltage - Supply 6V ~ 18V
Mounting Surface Mount
Supplier Device Package 64-LQFP-EP (10x10)
Case / Package 64-LQFP Exposed Pad
Base Product Number FDA802
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 1,000
Win Source Part Number 1316570-FDA802-VYT
Ultra Librarian 3D Model Ultra Librarian FDA802-VYT CAD Model

Description

The FDA802-VYT is a cutting-edge audio amplifier from the renowned semiconductor manufacturer STMicroelectronics. This advanced component is designed to deliver high-quality sound amplification with exceptional clarity and power efficiency. Its state-of-the-art technology is suitable for a wide range of audio applications, from automotive sound systems to high-fidelity home audio setups.

Key Features

  • High Output Power: The FDA802-VYT is capable of delivering robust output power, ensuring that it can drive speakers to produce loud and clear sound without distortion.
  • Advanced Class D Technology: Utilizing Class D amplification, the FDA802-VYT offers high efficiency, which means less power is wasted as heat and more is used for audio output. This makes it ideal for applications where energy efficiency is critical.
  • Low THD+N: With a low Total Harmonic Distortion plus Noise (THD+N) figure, the sound produced by this amplifier is clean and precise, preserving the integrity of the original audio signal.
  • Multiple Protection Systems: The device includes various protection features such as over-temperature, short-circuit, and under-voltage protection, ensuring reliable performance and longevity.
  • Integrated Digital Input: The FDA802-VYT comes with an integrated digital input interface, supporting I2S and TDM formats, which allows for direct digital audio input, reducing signal degradation from source to output.

Applications

The versatility of the FDA802-VYT makes it suitable for a diverse array of audio applications. It is particularly well-suited for:

  • Automotive audio systems, where its efficiency and power are essential for in-car entertainment.
  • Home theater systems, providing the power and clarity needed for an immersive audio experience.
  • Professional audio equipment, where its low distortion and reliable performance are critical.
  • Active loudspeakers, offering integrated amplification for standalone speaker units.

With its combination of power, efficiency, and audio fidelity, the FDA802-VYT from STMicroelectronics is a top choice for audio professionals and enthusiasts looking to elevate their sound systems to the next level.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2466 $61.2330
12+ $10.0485 $120.5820
18+ $9.7346 $175.2228
25+ $9.4206 $235.5150
32+ $9.1065 $291.4080
43+ $8.1645 $351.0735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess