EN
  • EN
  • DE

STEVAL-IPE011V1

Part No STEVAL-IPE011V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Power Management
Function Energy/Power Meter
Embedded No
Utilized IC / Part STPMC1, STPMS1
Supplied Contents Board(s)
Other Names 497-10755
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284623-STEVAL-IPE011V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPE011V1 CAD Model

Description

STEVAL-IPE011V1 - Energy Harvesting Power Supply Evaluation Board from STMicroelectronics

The STEVAL-IPE011V1 is a state-of-the-art energy harvesting power supply evaluation board presented by STMicroelectronics, designed to demonstrate the capabilities of efficient power management for low-power energy harvesting applications. This innovative board is specifically tailored for developers and engineers seeking to explore energy harvesting technologies to power their next-generation IoT devices, sensor networks, and portable applications.

At the heart of the STEVAL-IPE011V1 is the SPV1050, an ultra-low power and high-efficiency energy harvester and battery charger, which ensures maximum energy extraction from various sources such as solar panels, piezoelectric elements, or thermoelectric generators. The board is highly flexible, supporting both boost (from 0.2V to 18V) and buck-boost configurations, making it suitable for a wide range of input voltages and capable of charging multiple battery chemistries including Li-Ion, NiMH, or supercapacitors.

The evaluation board comes with a comprehensive set of features that facilitate easy testing and development. These include configurable settings for input voltage, output voltage, and maximum output power, allowing users to customize the board according to their specific application requirements. It also includes an MPPT (Maximum Power Point Tracking) algorithm that optimizes the energy extraction from photovoltaic cells under various light conditions.

For ease of monitoring and evaluation, the STEVAL-IPE011V1 provides real-time feedback via test points and jumper headers. Users can measure key parameters such as input and output voltages, input and output currents, and the overall efficiency of the energy harvesting process. This hands-on approach helps developers understand the performance of the system and make necessary adjustments to optimize their designs.

In summary, the STEVAL-IPE011V1 from STMicroelectronics is an excellent tool for engineers and enthusiasts looking to delve into the world of energy harvesting. With its high-efficiency power management, flexible configurations, and user-friendly features, this evaluation board is an invaluable asset for creating sustainable and autonomous electronic solutions.

You May Also Be Interested in

Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess