EN
  • EN
  • DE

FDA801B-VYT

Part No FDA801B-VYT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D QUAD 50W 64LQFP / Amplifier IC 4-Channel (Quad) Class D 64-LQFP-EP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 50W x 4 @ 4Ohm
Voltage - Supply 1.8V, 3.3V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 105°C
Supplier Device Package 64-LQFP-EP (10x10)
Case / Package 64-LQFP Exposed Pad
Base Product Number FDA801
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 1,000
Win Source Part Number 1319573-FDA801B-VYT
Ultra Librarian 3D Model Ultra Librarian FDA801B-VYT CAD Model

Description

STMicroelectronics FDA801B-VYT Class-D Audio Amplifier

The FDA801B-VYT from STMicroelectronics is a state-of-the-art Class-D audio amplifier designed to deliver high-quality sound with exceptional efficiency. This advanced audio solution is perfect for a variety of applications, including home audio systems, active speakers, and soundbars. With its compact footprint and impressive power output, the FDA801B-VYT is an ideal choice for audio enthusiasts and professionals alike.

The FDA801B-VYT boasts a range of features that set it apart from the competition. It operates on a supply voltage ranging from 6V to 18V, making it versatile for different power scenarios. This amplifier is capable of delivering up to 4 x 50W into 4 ohms or 2 x 100W into 8 ohms (with an external heatsink), ensuring powerful and clear audio reproduction across a wide spectrum of sound.

One of the key advantages of the FDA801B-VYT is its high efficiency, which not only reduces power loss but also minimizes the need for bulky heat dissipation components. This is achieved through STMicroelectronics' proprietary FFXTM technology, which allows for lower EMI emissions and reduces power dissipation, making the FDA801B-VYT an environmentally friendly choice.

The amplifier also features a wide range of built-in protections, including overcurrent, short-circuit, thermal overload, and DC offset, which help to ensure the longevity and reliability of both the amplifier and the speakers it drives. Additionally, the FDA801B-VYT comes with an I2C bus for advanced control and diagnostics, allowing for seamless integration into complex audio systems.

For designers and audiophiles looking for superior sound quality and efficient performance, the FDA801B-VYT provides a powerful and flexible solution. Its exceptional audio performance, combined with its robust protection features and ease of use, make it a premier choice for high-end audio applications.

Overall, the FDA801B-VYT Class-D audio amplifier from STMicroelectronics represents a perfect blend of power, efficiency, and high-fidelity audio that can elevate any audio system to the next level.

You May Also Be Interested in

Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.0073 $72.0292
8+ $14.7752 $118.2016
13+ $14.3136 $186.0768
17+ $13.8518 $235.4806
22+ $13.3901 $294.5822
29+ $12.0048 $348.1392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess